IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > telephones > Philips VOIP3211S/01

VOIP3211S Internet/ DECT phone

Brand: Philips
Product code: VOIP3211S/01
EAN/UPC code: 8710895918572
Product family: %%family_name%%
Category: telephones 
Call your friends, business parners or customers with one of these great telephones!
Release date: 17 Jun 2006
Info modified on: 29 Jun 2009 09:20:02
 PDF specs

VOIP3211S Internet Telephony
VOIP3211S/01 Philips
15k

Call for free
With the VOIP 321 you can make free Skype calls as well as normal landline calls. You can make and take calls on both networks from one single handset, and you can see who is on-line without going to the PC, just by looking at the display.

Skype freely

Free calls worldwide via Skype to any other Skype users
With Skype you can enjoy making free ... More>>>

Specs
Alternatives
Options
Technical details
Type DECT
Backlit keypad Yes (Amber)
Base station keys Paging key
Handset keys Line
Dialling keypad
Phonebook
Call log
Redial
Skype
Loudspeaker
Handset Yes
Ringer type polyphonic
Fully Integrated with Skype Yes
Ring profiles Landline/Internet distinction
programmable
Phone features
Speakerphone Yes
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Hands-free mode
Multi handset capability 5
Number of melodies 10
Call management
Conference call capability
Direct call Yes
Call log entries 15 missed & 5 received
Redialing
Call management Caller ID
Call Waiting
Call on Hold
Message Waiting
Call Transfer
Management features
Navigation key
Keypad illumination
Volume control 5-level earpiece and loudspeaker volume control
Edit user status on the phone Yes
User interface Skype on LED
Memory
Phonebook capacity 50 names and numbers
Redial list capacity 10 calls
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Backlight: Amber
Display number of colours
Maximum number of viewable colors.
Monochrome
Backlight colour Amber
Display contacts list status Yes
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1
Wireless connections
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
PC connection port Use all functions of the PC to establish your phone calls
USB specification USB 1.1 specification
USB speed Full 12Mbps
Networking
Cabling technology
Type of cable technology performance; including the fiber or cable type
USB 1.1
Radio RF power <250mW
Colour
Colour of product White
System requirements
Minimum hard disk space 30MB or more
Minimum processor Pentium-based PC with 400 MHz CPU or better
Minimum RAM 128 MB
System requirements
Minimum system requirements 33.6 kbps
CD-ROM / DVD-ROM Drive
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows XP
Microsoft Windows 2000
CD-ROM or DVD-ROM drive required Yes
Internet connection required 33.6 kbps or faster (Broadband preferred)
USB required Free USB port
Compatibility Skype,PC
Environmental conditions
Operating temperature range (T-T) 0 - 50 °C
Operating relative humidity range Operation & Storage: Up to 95% at 40°C
Storage temperature range (T-T) -25-70 °C
Temperature measurement range Operation: 0 to +50°C
Storage: -25°C to +70°C
Energy management
Battery type
Description of battery supplied with the product
AAA NiMH
Talk time
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
10 hours
Standby time > 100 hours
Battery technology Nickel Metal Hydride
Number of batteries supported 2
USB powered
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
230VAC - 9V/150 mA, 230VAC -9V/300 mA
Power requirements Charger: 230VAC to 9V/150 mA - Base: 230VAC to 9V/300 mA
Supported batteries Yes
Power supply 2 W
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
EN 300176 (radio)
Safety
List of regulatory standards for all countries in which this product has been certified
EN 60950
Certification -EN 301489-1
-EN 301489-17
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies
EN 301489-1 and EN 301489-17
Illumination/Alarms
Power LED Green
LED indicators Skype on LED
Packaging content
Analog line cable Yes
Base included Yes
Charger Yes
CD-ROM Yes
Quick start guide Yes
6 offers, from 58.93