A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Features: - Easy to use: clip design ensures easy attachment to your notebook or LCD monitor. - USB 2.0: Supports hi-speed data transfer. - Snapshot button: Snapshot button allows you to take and store photos. - Adjustable manual focus, auto white balance, snapshot and auto exposure control. - Support video conference and video/photo emails. - Plug & Play.
Specs
Alternatives
Options
Video
Digital video capture speed
30 fps
Maximum resolution
800 x 600 pixels
Camera
Colour depth
24-bit
Light exposure
Light exposure control
Auto
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
Optical sensor size
1/6 "
Focusing
Camera focusing range
3cm - infinity
Focus adjustment
Manual
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Technical details
Data compression
RGB 24 & I420
Colour
Colour of product
Silver
System requirements
Minimum processor
Pentium II 200MHz
Mac compatibility
Minimum RAM
32 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/XP
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
540 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.