Start
> media players
> Sweex MM130
|
 |
LAN Media Center |
|
Brand: Sweex
Product code: MM130
EAN/UPC code: 8717534005051
|
Category: media players
|
|
|
|
|
Release date: 26 Sep 2006
Info modified on: 19 Aug 2008 17:22:07
LAN Media Center
|
|
|
|
|
|
| Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on. You can even take your media player to friends and have a fun night together watching the latest movies or letting them hear your latest musical discovery! |
 |
 |
 |
|
|
One device, which can be connected to a TV as well as a computer and lets you enjoy your favourite films, music and digital photographs. That in a nutshell is what the Sweex Media Center with LAN is all about. When you connect a media centre to your TV, the product uses the internal Media Player. If you want to view the contents via a computer, you can use Windows Media Player.
All media files
...
More>>>
on your computer can be easily transferred to the Media Center. This version comes without a 3.5” hard disk, so you yourself are able to determine the capacity of the hard disk you want to install. As a result, the number of hours of media entertainment can be entirely attuned to your own wishes.
It is easy to install the Sweex Media Center with LAN in a network, thanks to the device’s UTP connection. Connect the media centre to a network and you can start playing the media files of other network computers on your television.
This device is also perfect for playing stored music on your stereo. In this case, your television is used as a display. The supplied remote control enables you to control the device from a distance.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0, Ethernet
|
| Connectivity technology |
Wired |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB 2.0 Ethernet (RJ-45) Composite Video out Component Video out S-Video out Audio L/R out L-R Digital Audio out (coax.)
|
| Networking features |
Ethernet, Fast Ethernet |
|
Supported data transfer rates
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10/100 Mbps
|
| Signal format system |
NTSC / PAL |
| Video compression formats |
MPEG 1, 2, 4 (MPG, MPEG, AVI, M2V, DAT, VOB, IFO), DivX, XviD |
|
|
|
|
|
|
|
|
|
|
|
|