IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > notebooks/laptops > Sony VGN-FZ31E

VAIO VGN-FZ31E

Brand: Sony
Product code: VGN-FZ31E
EAN/UPC code: 4905524477245, 4905524477276, 4905524477290, 4905524477306
Category: notebooks/laptops 
Release date: 21 Dec 2007
Info modified on: 21 Aug 2008 21:21:39
VGN-FZ31E Sony
24k

20k
30k
47k

Specs
Alternatives
Options
Processor
Processor clock speed 1660 MHz
Processor family Intel Core 2 Duo
Processor Core™2 Duo T5450
Processor front side bus 667 MHz
Chipset Mobile Intel® PM965 Express
L2 cache 2 MB
Disk drive
Hard disk drive capacity 200 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display X-black LCD
Display resolution 1280 x 800 pixels
Memory
Internal memory 2048 MB
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Maximum internal memory 4 GB
Memory clock speed 667 MHz
Storage media
Compatible memory cards Memory Stick™, Memory Stick PRO™
Card reader integrated
Video
Graphic adapter NVIDIA® GeForce® 8400M GT GPU
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type DVD+-RW/+-R DL/RAM
CD write speed 24 x
CD read speed 24 x
CD rewrite speed 24 x
DVD+R Double Layer read speed 6 x
DVD+R Double Layer write speed 4 x
DVD-R Dual Layer read speed 6 x
DVD-R Double Layer write speed 4 x
DVD-RAM read speed 5 x
DVD-RAM write speed 5 x
DVD+R read speed 8 x
DVD+R write speed 8 x
DVD-R write speed 8 x
DVD-R read speed 8 x
DVD-RW read speed 6 x
DVD-RW write speed 6 x
CD-R read speed 24 x
CD-R write speed 24 x
CD-RW read speed 24 x
Optical drive
CD-RW write speed 16 x
Keyboard
Keyboard layout QWERTY
Camera
Camera included
Megapixel 1.3 MP
Digital video capture speed 30 fps
Networking
Internal modem
Networking features 100 BASE-TX/10 BASE-T
Wireless technology 802.11a/b/g/n/Draft n
Bluetooth version 2.0+EDR
Modem type V92/V.90
Bluetooth
Wireless LAN data transfer rate (max) 300 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Energy management
Battery technology Lithium-Ion
External power adapter
Connectivity
ExpressCard slot
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video & HDMI
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2800 g
Depth 254.4 mm
Height 24.9 - 34.5 mm
Width 355.8 mm
Technical details
Type PC
Pointing device Touchpad
17 offers, from €633.36