IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > remote controls > Philips SRU9600/10

SRU9600 Universal Remote Control

Brand: Philips
Product code: SRU9600/10
EAN/UPC code: 4011462184432
Product family: %%family_name%%
Category: remote controls 
These devices make it possible to control your home equipment from a distance. Never get up again!
Release date: 09 Aug 2006
Info modified on: 01 Jul 2009 03:15:07
See only the keys you need Made to simplify controlling your equipment
SRU9600/10 Philips
621k

Now you can finally put away all your remote controls and replace them with one beautiful controller. The Prestigo SRU9600 not only handles all the functions of your original remotes, it is also much easier and more convenient to use.

Specs
Alternatives
Options
Technical details
Connectivity technology IR
Frequency range 30 - 100kHz + 455 kHz
Proper use TV, VCR, DVD, SAT, CABLE, CD/MD, RECEIVER, AMP, PVR, DVB-T, PC, TAPE, TV-DVD, TV-VCR
Backlight yes
Carrier frequency range 30k - 100kHz + 455kHz
Learning IR codes Yes
Number of brands in database Over 1100
Operating distance 33 ft (10 m)
Scroll wheel Yes
Transmitting LEDs 2
Display language English
French
German
Spanish
Dutch
Italian
Technical details
Universal IR database TV
VCR
DVD
SAT
CABLE
CD/MD
RECEIVER
AMP
PVR
DVB-T
PC
TAPE
TV-DVD
TV-VCR
Display
Backlight colour White
Energy management
Battery type
Description of battery supplied with the product
AA / LR6 Alkaline
Battery technology Alkaline
Number of batteries supported 3
Battery saver Auto switch on/off
Environmental conditions
Maximum operating distance 10 m
Packaging data
Gross weight packaging 0.35 kg
Packaging height 42 mm
Packaging length 330 mm
Packaging width 162 mm
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
155 x 325 x 85 mm
12 NC code 908210005335
EAN/UPC/GTIN 87 10895 91565 6
49 offers, from 49.58