IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > CD/DVD (re)writers > Philips SPD3400CC/10

SPD3400CC DVD 18x ReWriter External Drive

Brand: Philips
Product code: SPD3400CC/10
EAN/UPC code: 8712581340506, 8712581340490
Product family: %%family_name%%
Category: CD/DVD (re)writers 
With these drives you can read and record DVDs and/or CDs in all kinds of different formats. Please notice the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs at the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Release date: 11 Mar 2007
Info modified on: 09 Jun 2009 15:20:03
 PDF specs

DVD 18x ReWriter External Drive
SPD3400CC/10 Philips
1719k

The Philips external DVD RW drive reads and writes DVD, RAM, Dual layer and CD formats. It simply plugs into a USB port, and can be used with several PCs. And coming from the co-inventor of DVD media, you can be sure it's ultra reliable.

Witness the latest technology
- Double layer writer for +R and -R, DL media
- DVD RAM enlarging your storage capacity
- 8.5GB storage capacity on ... More>>>

Specs
Alternatives
Options
Writing speed
CD write speed 48 x
CD rewrite speed 24x (3600KB/sec) by ZCAV
DVD+R write speed 18x (21600KB/sec) maximum by CAV
DVD-R write speed 18x (21600KB/sec) maximum by CAV
DVD-R Double Layer write speed 8x (5400KB/sec) maximum by CLV
DVD+R Double Layer write speed 8x (5400KB/sec) by Z-CLV
DVD+RW write speed 8x (10800KB/sec) by ZCLV
DVD-RW write speed 6x (8100KB/sec) by CAV
CD-R write speed 48x (7200KB/sec) by CAV
DVD-RAM write speed 12x (6750KB/sec) maximum by PCAV
DVD write speed 6x (8100KB/sec) by CAV
Reading speed
CD read speed 48 x
CD-R read speed 48X (7200KB/sec) by CAV
DVD-ROM read speed 16X (21600KB/sec) by CAV
DVD read speed 16 x
Access time
CD-ROM drive average random access time 160 ms
Access time 160ms
Optical drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Drive device, buffer size 2MB
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Connectivity
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Plug & Play
I/O ports
An interface on a device to which you can connect another device.
USB 2
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
145 x 170 x 42 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
<0.9 g
Height
Height of the product
42 mm
Packaging data
Gross weight packaging 2.3 kg
Packaging height 242 mm
Packaging length 304 mm
Packaging width 146 mm
12 NC code 908210006799
Operating system/software
Bundled software InCD 4
Nero Burning Rom 6
Nero Vision express 2
System requirements
Minimum RAM 128 MB
Minimum processor Pentium 4 1.3 GHz or faster
Minimum hard disk space 0.650 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98 SE, 2000, ME, XP
System requirements
Minimum hard disk space 650MB
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
25 W
Adaptor type DC 5V/12V
Certificates
Safety
List of regulatory standards for all countries in which this product has been certified
EN60950, EN60825,UL1950
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies
EN55022, EMS55024,FCC Part 15
Environmental conditions
Operating temperature range (T-T) 5 - 50 °C
Storage temperature range (T-T) -40 - 65 °C
Relative humidity 15 - 80 %RH (no condensation)
Inner carton
12NC (inner carton) 9082 100 06799
EAN/UPC/GTIN (inner carton) 87 12581 34049 0
Gross weight (inner carton) 2.3 kg
Height inner carton 242 mm
Length inner carton 304 mm
Quantity (inner carton) 1 pcs
Width inner carton 146 mm
Outer carton
12NC outer carton 908210006799
EAN/UPC/GTIN (outer carton) 87 12581 34050 6
Gross weight outer carton 9.925 kg
Height outer carton 324 mm
Length outer carton 517 mm
Quantity outer carton 4 pcs
Width outer carton 324 mm
Quantity outer carton 2 144 pcs
Technical details
Buffer size 2MB
Ease of use How to manual, step by step
Ease of installation Plug & Play
9 offers, from €35.82