IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > webcams > Philips SPC900NC/00

SPC900NC VGA CCD Webcam

Brand: Philips
Product code: SPC900NC/00
EAN/UPC code: 8710895885614, 8710895866279
Product family: %%family_name%%
Category: webcams 
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Release date: 20 Sep 2005
Info modified on: 27 Jun 2009 01:48:18
 PDF specs

CCD USB VGA PC Camera SPC900NC
SPC900NC/00 Philips
25k

The SPC 900NC is the webcam that others are judged by. Offering the ultimate in image and sound quality, it's perfect for face-to-face video conferencing, web-casting and remote home monitoring. Quite simply, the best there is!

High picture & video quality
90 frames per second video
Take 1.3 megapixel (1280x960) resolution snapshots
Natural looking images even in near darkness ... More>>>

Specs
Alternatives
Options
Video
Digital video capture speed 90 fps
Maximum resolution 640 x 480 pixels
Video capture resolution VGA
Sensor resolution VGA
Snapshot resolution VGA
Still image
Maximum resolution (still pictures) 1280x960 pixels
Snapshot button Yes
Interpolated snapshot resolution 1.3 MP
Camera
Colour
Colour depth 24
Lens system
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
F2.2, D55°
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
Audio
Built-in microphone Yes
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Cable length 2.1 m
Connection to PC USB 1.1
Technical details
Minimum illumination < 1 lux
Cord length 2.1 m
Quicklaunch button Yes
VLounge Advanced
System requirements
Minimum hard disk space 200 MB
Minimum processor Pentium II 500MHz or faster
Minimum RAM 128 MB RAM
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 98
Microsoft Windows ME
Microsoft Windows 2000
Microsoft Windows XP
CD-ROM or DVD-ROM drive required Yes
Internet connection required yes
USB required Free USB port
Audio card required yes
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
115 g
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
74 x 74 x 142 mm
Depth 74 mm
Height
Height of the product
142 mm
Width 74 mm
Packaging data
Gross weight packaging 0.440 kg
Packaging height 230 mm
Packaging length 190 mm
Packaging tare weight
The weight of the packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.325 kg
Packaging width 90 mm
Quantity per box
number of sheets or media per single package
1 pcs
12 NC code 908210004494
EAN/UPC/GTIN 87 10895 86627 9
Energy management
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
USB
Operating system/software
Add video to MSN Messenger
Yahoo! Messenger
AOL Messenger
Skype
White balance
White balance
how the product is doing the white balance
2600 – 7600 k
Outer carton
EAN/UPC/GTIN (outer carton) 87 10895 88561 4
Gross weight outer carton 3.240 kg
Height outer carton 248 mm
Length outer carton 387 mm
Quantity outer carton 6 pcs
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
2.340 kg
Width outer carton 285 mm
Packaging content
Additional accessories Quick install guide
User Manual
CRT stand Yes
Desktop stand Yes
LCD clamp Yes
Laptop clamp Yes
18 offers, from 31.09