IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > computer speakers > Philips SPA9300/00

SPA9300 Multimedia Speaker 2.1

Brand: Philips
Product code: SPA9300/00
EAN/UPC code: 8710895932066
Product family: %%family_name%%
Category: computer speakers 
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 11 Jun 2006
Info modified on: 03 Jun 2009 10:30:11
Stunning sound and style
SPA9300/00 Philips
28k

The superlative 100W MPO experience from the SPA9300 speaker system is yours thanks to quality Mylar tweeters and a separate woofer with 6-layer driver coils to deepen every beat. Stylish stainless steel enclosure enhances the performance.

Specs
Alternatives
Options
Loudspeakers
Speaker power 100 W
Frequency range 35 - 20.000 Hz
Driver details -2x 50mm
-8"
Audio
Audio channels 2.1
RMS rated power 50 W
Colour
Colour of product Silver/Black
Energy management
Power requirements AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
320x463x315 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
8500 g
Connectivity
Connectivity technology Wired
I/O ports
An interface on a device to which you can connect another device.
3.5 mm jack
Connector(s) 3.5 mm
Cables included 2 m
58 offers, from 48.00