IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > computer speakers > Philips SPA7300/05

SPA7300 Multimedia Speaker 2.1

Brand: Philips
Product code: SPA7300/05
EAN/UPC code: 8710895963213
Product family: %%family_name%%
Category: computer speakers 
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 29 Oct 2006
Info modified on: 03 Jun 2009 10:30:11
Hi-fidelity sound
SPA7300/05 Philips
1521k

The SPA7300 speaker system has an appealing combination of looks, performance and convenience. With a bass boost level control, MP3 input on the remote volume control and detachable grille, it is made to match your mood and lifestyle.

Specs
Alternatives
Options
Loudspeakers
Frequency range 45 - 20.000 Hz
Driver details Satellite speaker: 2.5"
Subwoofer: 6"
Audio
Audio channels 2.1
RMS rated power 5/20 W
Colour
Colour of product Silver/Black
Energy management
Power requirements AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
298x379x299 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
500 g
Connectivity
Connectivity technology Wired
I/O ports
An interface on a device to which you can connect another device.
Stereo Audio (3.5 mm jack)
Connector(s) 3.5 mm
Cables included 2 m cable
11 offers, from 25.87