Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 11 Jun 2006
Info modified on: 03 Jun 2009 10:30:11
Product views: 0
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
11 Jun 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
With fantastic high fidelity sound and contemporary design, the SPA3300 2.1 speaker system performs as good as it looks. A remote volume control, 50W music power and a bass level control all add to the multimedia experience.
Specs
Alternatives
Options
Loudspeakers
Speaker power
50 W
Frequency range
50 - 20.000 Hz
Driver details
Satellite speaker: 2.5" Subwoofer: 5 1/4"
Audio
Audio channels
2.1
RMS rated power
5/15 W
Colour
Colour of product
Silver/Black
Energy management
Power requirements
AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
300x340x245 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4200 g
Connectivity
Connectivity technology
Wired
I/O ports
An interface on a device to which you can connect another device.