Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 09 Apr 2006
Info modified on: 03 Jun 2009 10:30:11
Product views: 23529
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
09 Apr 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
With the SPA3200 speakers you can share music from your multimedia gear or simply plug in your headphone for personal listening. They are easy to connect, great looking and provide a deep rich bass sound.
Specs
Alternatives
Options
Loudspeakers
Speaker power
10 W
Frequency range
85 - 20.000 Hz
Driver details
Satellite speaker: 2" x 3"
Audio
Audio channels
2.0
RMS rated power
2 x: 2,5 W
Colour
Colour of product
Silver/Black
Energy management
Power requirements
AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
70x155x275 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1500 g
Connectivity
Connectivity technology
Wired
I/O ports
An interface on a device to which you can connect another device.