IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > computer speakers > Philips SPA2600

SPA2600 Multi-media Speaker 5.1

Brand: Philips
Product code: SPA2600
EAN/UPC code:
Product family: %%family_name%%
Category: computer speakers 
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 04 Jul 2006
Info modified on: 03 Jun 2009 10:30:11
SPA2600 Multi-media Speaker 5.1
SPA2600 Philips
18k

Smart surround sound solution
5.1 Surround sound
Enjoy a concert experience with the SPA2600 speaker system's sensational 5.1 surround sound. It's deep bass and 70W music power make gaming and watching movies exciting. It has a handy wired remote volume control for extra convenience.

Specs
Alternatives
Options
Loudspeakers
Speaker power 70 W
Frequency range 55 - 20.000 Hz
Satellites RMS power 4,5 W
Speakers 5.1 Surround sound
Driver details Subwoofer: 5 1/4"
Satellite speaker: 2"
Subwoofer
Subwoofer RMS power 12,5 W
Audio
Audio channels 5.1
Colour
Colour of product Silver/Black
Energy management
Power requirements AC 220V 50Hz
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
346 x 973 x 360 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1800 g
Connectivity
Connectivity technology Wired
I/O ports
An interface on a device to which you can connect another device.
3x 3.5mm jack
Connector(s) 3.5 mm
Cables included 2 x 5m & 3 x 1,5m
€42.07