IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > computer speakers > Philips SPA2310/00

SPA2310 Multimedia Speaker 2.1

Brand: Philips
Product code: SPA2310/00
EAN/UPC code: 8710895921305, 8710895919388
Product family: %%family_name%%
Category: computer speakers 
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 11 Jun 2006
Info modified on: 03 Jun 2009 10:30:11
Smart Sound Solution
SPA2310/00 Philips
21k

The SPA2310 makes controlling the sound from your multimedia gear easier than ever. It has a wired remote control for volume level setting, bass boost level control on the subwoofer and 44W music power.

Specs
Alternatives
Options
Loudspeakers
Speaker power 44 W
Frequency range 55 - 20.000 Hz
Driver details -2.5"
-5 1/4"
Audio
Audio channels 2.1
RMS rated power 2 x 5/12 W
Colour
Colour of product Silver/Black
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
348x284x215 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
5200 g
Connectivity
Connectivity technology Wired
I/O ports
An interface on a device to which you can connect another device.
3.5 mm jack
Cables included 1.6 m
69 offers, from 23.32