IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > computer speakers > Philips SPA2300

Multimedia Speaker 2.1

Brand: Philips
Product code: SPA2300
EAN/UPC code: 8710895858700
Product family: %%family_name%%
Category: computer speakers 
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 04 Feb 2006
Info modified on: 03 Jun 2009 10:30:11
 PDF specs

Multimedia Speaker 2.1
SPA2300 Philips
176k

Controlling the sound from your multimedia gear is easy with the SPA2300. It has a wired remote control for relaxed volume level setting and bass boost level control on the subwoofer.

Ultimate bass performance
- Bass boost technology with level control

Connect to all your gear
- Perfect for MP3, PC, TV, CD & more
- Remote volume control for convenient sound adjustment

Specs
Alternatives
Options
Loudspeakers
Frequency range 55 - 20000 Hz
Satellites RMS power 3.5 W
Peak power 38 W
Satellite speaker frequency range 140 - 20000 Hz
Satellite speaker driver size 2.5 "
Subwoofer
Subwoofer RMS power 12 W
Subwoofer frequency range 30 - 140 Hz
Subwoofer driver size 5 1/4 "
Audio
Audio channels 2.1
Energy management
Power requirements AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
268 x 323 x 304 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4.3 g
Connectivity
Connectivity technology Wired
Connector(s) 3.5 mm
Cables included 1.6 m
5 offers, from €27.07