Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 22 Jan 2006
Info modified on: 03 Jun 2009 10:30:11
Product views: 0
This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
22 Jan 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users .
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Controlling the sound from your multimedia gear is easy with the SPA2300. It has a wired remote control for relaxed volume level setting and bass boost level control on the subwoofer.
Specs
Alternatives
Options
Loudspeakers
Frequency range
55 - 20.000 Hz
Satellites RMS power
4.5 W
Peak power
38 W
Satellite speaker frequency range
140 - 20000 Hz
Subwoofer
Subwoofer RMS power
10 W
Subwoofer frequency range
30 - 140 Hz
Audio
Audio channels
2.1
Colour
Colour of product
Silver/Black
Energy management
Power requirements
AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
268 x 323 x 304 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4.3 g
Connectivity
Connectivity technology
Wired
I/O ports
An interface on a device to which you can connect another device.