IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > computer speakers > Philips SPA2200NM/00

SPA2200 2.0 Speakerset

Brand: Philips
Product code: SPA2200NM/00
EAN/UPC code: 8710895927260
Product family: %%family_name%%
Category: computer speakers 
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 03 Aug 2006
Info modified on: 03 Jun 2009 10:30:11
 PDF specs

Multi-media Speaker 2.0, bass boost technology
SPA2200NM/00 Philips
16k

Smart Sound Solution
The SPA2200 speakers are a great way to share and enjoy music from all your multimedia gear. Easy to connect, great looking and with a deep bass sound that you would not have thought possible from such a compact enclosure.

Features:
Sound
-Bass enhancement: Analog Bass Boost, Bass reflex
-Frequency response: 95 - 20.000 Hz
-Loudspeaker enhancement: ... More>>>

Specs
Alternatives
Options
Loudspeakers
Speaker power 2 W
Frequency range 95 - 20.000 Hz
Audio
Audio channels 2.0
RMS rated power 2 x 1 W
Colour
Colour of product Black
Energy management
Power requirements 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
70x155x223 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1200 g
Connectivity
Connectivity technology Wired
I/O ports
An interface on a device to which you can connect another device.
3.5 mm jack
Connector(s) 3.5 mm
Cables included 1.5 m
18 offers, from 8.07