Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 04 Jul 2006
Info modified on: 03 Jun 2009 10:30:11
Product views: 0
This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
04 Jul 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users .
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Smart Sound Solution The SPA2200 speakers are a great way to share and enjoy music from all your multimedia gear. Easy to connect, great looking and with a deep bass sound that you would not have thought possible from such a compact enclosure.
Features: Sound -Bass enhancement: Analog Bass Boost, Bass reflex -Frequency response: 95 - 20.000 Hz -Loudspeaker enhancement: ...
More>>>Smart Sound Solution The SPA2200 speakers are a great way to share and enjoy music from all your multimedia gear. Easy to connect, great looking and with a deep bass sound that you would not have thought possible from such a compact enclosure.
Features: Sound -Bass enhancement: Analog Bass Boost, Bass reflex -Frequency response: 95 - 20.000 Hz -Loudspeaker enhancement: Magnetic shielded LSB -Music power: 4 W -Output power (RMS): 2 X 1W -Volume Control: Analogue volume control -Wires: Fixed wires Loudspeakers -Loudspeaker enhancement: Magnetic shielded LSB -Satellite speaker drivers: 2" x 3" Connectivity -Audio input for data: Stereo Audio (3.5 mm jack) 1x -Cable length: 1.5 m -Connector: 3.5 mm stereo -Power: AC 220V 50Hz Convenience -Power on indication: Yes Power -Power LED indicator: Green
<<<Less
Specs
Alternatives
Options
Loudspeakers
Speaker power
4 W
Frequency range
95 - 20.000 Hz
Audio
Audio channels
2.0
RMS rated power
2 x 1 W
Colour
Colour of product
Black
Energy management
Power requirements
220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
70 x 155 x 223 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1200 g
Connectivity
Connectivity technology
Wired
I/O ports
An interface on a device to which you can connect another device.