IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > computer speakers > Philips SPA1300/00

SPA1300 Multimedia Speaker 2.1

Brand: Philips
Product code: SPA1300/00
EAN/UPC code: 8710895924757, 8710895948920
Product family: %%family_name%%
Category: computer speakers 
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 11 Jun 2006
Info modified on: 03 Jun 2009 10:30:11
Smart sound solution
SPA1300/00 Philips
14k

Turn up the bass on the subwoofer to your personal taste and listen to your music your way. The SPA1300 delivers 20 W of music power from all your multimedia gear.

Specs
Alternatives
Options
Loudspeakers
Speaker power 20 W
Frequency range 65 - 20.000 Hz
Audio
Audio channels 2.1
RMS rated power 10 W
Colour
Colour of product Silver/Black
Energy management
Power requirements AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
268x268x310 mm
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4500 g
Connectivity
Connectivity technology Wired
I/O ports
An interface on a device to which you can connect another device.
Stereo Audio (3.5 mm jack)
Connector(s) 3.5 mm
Cables included 1.5 m cable
13 offers, from €15.16