IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > media players > Philips SLM5500

Wireless Multi-media Adapter

Brand: Philips
Product code: SLM5500
EAN/UPC code:
Product family: %%family_name%%
Category: media players 
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on. You can even take your media player to friends and have a fun night together watching the latest movies or letting them hear your latest musical discovery!
Release date: 30 Mar 2006
Info modified on: 27 Jun 2009 01:48:18
 PDF specs

Wireless Multi-media Adapter SLM5500
SLM5500 Philips
6k

Wirelessly play your PC movies on TV. Send movies, music & photos to TV. Step away from the PC. Start enjoying your digital music, photos and videos as they were supposed to be enjoyed.

Watch downloaded movies
Watch downloaded movies in comfort on your TV
Supports WMV and Xvid video formats

Enjoy PC music anywhere in your house
Stream high-quality music ... More>>>

Specs
Alternatives
Options
Connectivity
Connectivity technology Wireless
I/O ports
An interface on a device to which you can connect another device.
1x 10/100 Ethernet (RJ-45)
Component Y Pb Pr (cinch)
SCART
Audio digital out
Networking
Supported data transfer rates
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
Ethernet: 10/100 Mbps
Networking features Wireless LAN, Fast Ethernet
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
54 Mbit/s
Wireless LAN features
Security algorithm supported 64/128-bit WEP, WPA
Video
Video compression formats Divx 3.11, Divx 4, Divx 5, MPEG1, MPEG2, MPEG4, XviD, WMV, WMV-DRM
Audio
Audio compression formats MP3, PCM, WAV, WMA-DRM, WMA
Still image
Supported image formats JPEG
Display
ID3 Tag display
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/2000/ME/XP
Minimum hard disk space 100 MB
Minimum processor Pentium II
System requirements
Minimum RAM 64 MB
Minimum system requirements CD-ROM drive
Broadband Internet
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
207 x 152 x 40 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
840 g
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
15 W
Power requirements 12V DC, 2.5A
Power consumption (standby) 2 W
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Operating system/software
Bundled software Philips Media Manager
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
LED indicators Operation, Blue, Red
€248.15