IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > headsets > Philips SHM2000/00

SHM2000 PC Headset

Brand: Philips
Product code: SHM2000/00
EAN/UPC code: 8710895959087, 8710895949965
Product family: %%family_name%%
Category: headsets 
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your team mates in games.
Release date: 15 Mar 2006
Info modified on: 27 Jun 2009 01:48:18
Lightweight comfort
SHM2000/00 Philips
8k

34k

Super light and with an adjustable headband, the SHM2000 multimedia headset makes on-line chatting and gaming conversations comfortable for hours on end. You can wear it either on side and adjust the boom for optimum voice pick-up.

Specs
Alternatives
Options
Headphones
Ear coupling
A distinction is made between headphones which are worn on the external ear (supra-aural) and those which surround the ear (circumaural). Open headphones have foam ear pads that rest on the ears or ring pads that surround the ears. Closed headphones, on the other hand, nearly always have circumaural ear pads.
binaural
Type semi-open
Impedance 24 Ω
Headphone sensitivity 102 dB
Headphone frequency 20-20000 Hz
Driver unit 32 mm
Magnet type neodymium
Microphone
Microphone frequency 30-15000 Hz
Microphone sensitivity -38 dB
Connectivity
Connectivity technology Wired
Cable length 3 m
Cables included Copper
Connector(s) 3.5mm
Colour
Colour of product Black
System requirements
Compatibility PC
Technical details
Maximum input power 50 mW
72 offers, from 6.08