IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > headphones > Philips SHE9600/00

SHE9600 In-Ear Headphones

Brand: Philips
Product code: SHE9600/00
EAN/UPC code: 8710895920063
Product family: %%family_name%%
Category: headphones 
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
Release date: 03 May 2006
Info modified on: 27 May 2009 10:29:24
Premium wear Perfect sealing
SHE9600/00 Philips
107k

21k
23k

Neckstrap style headphones with convenient quick release lock. The ear caps are ultra soft and come in 3 sizes for extra comfortable fit in all ears- this also create the perfect seal for perfect sound.

Specs
Alternatives
Options
Headphones
Ear coupling
A distinction is made between headphones which are worn on the external ear (supra-aural) and those which surround the ear (circumaural). Open headphones have foam ear pads that rest on the ears or ring pads that surround the ears. Closed headphones, on the other hand, nearly always have circumaural ear pads.
intraaural
Type dynamic
Headphone frequency 6 - 23500 Hz
Headphone sensitivity 102 dB
Magnet type neodymium
Impedance 16 Ohm
Driver unit 10 mm
Diaphragm Mylar dome
Voice coil CCAW
Audio
Acoustic system Open
Frequency response 6 - 23 500 Hz
Maximum input power 50 mW
Sound type Dynamic
Connectivity
Connectivity technology Wired
Cable length Neckstrap type
Cable connection Two-parallel, symmetric
Cable type OFC
Connector(s) 3.5 mm stereo
Finishing of connector 24k Gold-plated
Packaging data
Gross weight packaging 0.066 kg
Packaging height 29 mm
Packaging length 219 mm
Packaging tare weight
The weight of the packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.045 kg
Packaging width 99 mm
12 NC code 908210005575
EAN/UPC/GTIN 87 10895 92006 3
Inner carton
12NC (inner carton) 908210005575
Inner carton
EAN/UPC/GTIN (inner carton) 8710895920070
Gross weight (inner carton) 0.551 kg
Height inner carton 113 mm
Length inner carton 233 mm
Net weight inner carton 0.393 kg
Quantity (inner carton) 6 pcs
Tare weight inner carton
The weight of the inner carton. The gross weight minus the net weight equals the tare weight.
0.158 kg
Width inner carton 185 mm
Outer carton
12NC outer carton 908210005575
EAN/UPC/GTIN (outer carton) 87 10895 920087
Gross weight outer carton 10.061 kg
Height outer carton 492 mm
Length outer carton 488 mm
Net weight outer carton 8.808 kg
Quantity outer carton 96 pcs
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
1.253 kg
Width outer carton 398 mm
Technical details
Cord length Neckstrap type
Input frequency 6 - 23 500 Hz
5 offers, from 24.11