IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > headsets > Philips SHB7102/00

SHB7102 Bluetooth Stereo Headset

Brand: Philips
Product code: SHB7102/00
EAN/UPC code:
Product family: %%family_name%%
Category: headsets 
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your team mates in games.
Release date: 04 Apr 2007
Info modified on: 03 Jun 2009 10:30:11
Wireless music and calls Make your music player wireless!
SHB7102/00 Philips
459k

Simply plug the included Bluetooth audio adapter into your MP3 player's standard headphone jack and enjoy wireless music in digital stereo quality. Connect to your phone and MP3 player at the same time and switch between songs and calls.

Specs
Alternatives
Options
Headphones
Ear coupling
A distinction is made between headphones which are worn on the external ear (supra-aural) and those which surround the ear (circumaural). Open headphones have foam ear pads that rest on the ears or ring pads that surround the ears. Closed headphones, on the other hand, nearly always have circumaural ear pads.
binaural
Driver unit 10 mm
Magnet type neodymium
Energy management
Standby time Up to 210 hrs
Talk time
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
Up to 10 hrs
Battery type
Description of battery supplied with the product
LI-Polymer
Battery technology Lithium-Ion
Rechargeable Yes
Charger International (100 - 240 V AC)
Connectivity
Connectivity technology Bluetooth
Bluetooth version 1.2
Audio
Continuous audio playback time
Number of hours on average for continuous play. This is dependent on the amount of memory available and the bitrate of the mp3s
8 h
System requirements
Compatibility Telephone
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
22x18x54 mm (pendant)
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
22 g (pendant)
Battery weight 6.5g (headset) 6.5g (adapter)
Networking
Bluetooth QD ID B012309 (headset) B012308 (adapter)
Bluetooth profiles A2DP
AVRCP
Handsfree
Headset
Packaging data
Gross weight packaging 0.460 kg
Packaging height 218 mm
Packaging length 178 mm
Packaging tare weight
The weight of the packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.080 kg
Packaging width 64 mm
EAN/UPC/GTIN 87 10895 99722 5
12 NC code 908210009549
Inner carton
12NC (inner carton) 908210009549
EAN/UPC/GTIN (inner carton) 87 12581 31909 0
Inner carton
Gross weight (inner carton) 1.560 kg
Height inner carton 249 mm
Length inner carton 196 mm
Net weight inner carton 1.380 kg
Quantity (inner carton) 3 pcs
Tare weight inner carton
The weight of the inner carton. The gross weight minus the net weight equals the tare weight.
0.180 kg
Width inner carton 194 mm
Outer carton
12NC outer carton 908210009549
EAN/UPC/GTIN (outer carton) 87 12581 32408 7
Gross weight outer carton 7.150 kg
Height outer carton 264 mm
Length outer carton 406 mm
Net weight outer carton 6.240 kg
Quantity outer carton 12 pcs
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
0.910 kg
Width outer carton 400 mm
Technical details
Maximum range up to 33 feet / 10 m
Volume control Yes
Call management Answer/End Call
Reject Call
Last number redial
Voice dial
Call Transfer
Switch between call and music
Lead-free soldered product Yes
2 offers, from €90.91