A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your team mates in games.
Release date: 08 Jun 2007
Info modified on: 14 Jun 2009 03:12:33
Product views: 0
This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
08 Jun 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users .
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your team mates in games.
Enjoy stereo music streaming from your Bluetooth enabled mobile phone or PC. Experience digital sound quality on high performance neodymium speakers. SwitchStream seamlessly switches from music to calls with the touch of a button.
Specs
Alternatives
Options
Headphones
Ear coupling
A distinction is made between headphones which are worn on the external ear (supra-aural) and those which surround the ear (circumaural). Open headphones have foam ear pads that rest on the ears or ring pads that surround the ears. Closed headphones, on the other hand, nearly always have circumaural ear pads.
binaural
Magnet type
neodymium
Driver unit
10 mm
Energy management
Standby time
Up to 210 hrs
Talk time
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
Up to 10 hrs
Battery type
Description of battery supplied with the product
LI-Polymer
Charger
International (100 - 240 V AC)
Rechargeable
Yes
Battery technology
Lithium-Ion Polymer
Connectivity
Connectivity technology
Bluetooth
Bluetooth version
1.2
Audio
Continuous audio playback time
Number of hours on average for continuous play. This is dependent on the amount of memory available and the bitrate of the mp3s
8 h
System requirements
Compatibility
Multi
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
22x18x54 mm (pendant)
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
22 g (pendant)
Battery weight
6.5 g
Networking
Bluetooth QD ID
B012309
Bluetooth profiles
A2DP AVRCP Handsfree Headset
Packaging data
Gross weight packaging
0.420 kg
Packaging height
218 mm
Packaging length
124 mm
Packaging tare weight
The weight of the packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.060 kg
Packaging width
62 mm
EAN/UPC/GTIN
87 10895 99721 8
12 NC code
908210009545
Inner carton
12NC (inner carton)
908210009545
EAN/UPC/GTIN (inner carton)
87 12581 31907 6
Inner carton
Gross weight (inner carton)
1.370 kg
Height inner carton
249 mm
Length inner carton
196 mm
Net weight inner carton
1.260 kg
Quantity (inner carton)
3 pcs
Tare weight inner carton
The weight of the inner carton. The gross weight minus the net weight equals the tare weight.
0.110 kg
Width inner carton
132 mm
Outer carton
12NC outer carton
908210009545
EAN/UPC/GTIN (outer carton)
87 12581 32407 0
Gross weight outer carton
6.060 kg
Height outer carton
264 mm
Length outer carton
406 mm
Net weight outer carton
5.480 kg
Quantity outer carton
12 pcs
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
0.580 kg
Width outer carton
276 mm
Technical details
Maximum range
up to 33 feet / 10 m
Volume control
Yes
Call management
Switch between call and music Answer/End Call Reject Call Voice dial Last number redial Call Transfer