IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > air driers & saturators > Philips SCH580/00

SCH580 Ultrasonic Humidifier

Brand: Philips
Product code: SCH580/00
EAN/UPC code:
Product family: %%family_name%%
Category: air driers & saturators 
Release date: 06 Apr 2007
Info modified on: 27 May 2009 10:29:24
 PDF specs

Ultrasonic Humidifier
SCH580/00 Philips
20k

A healthy climate for your baby
Helps sustain temperature and humidity level

By creating a comfortable humidity level, the ultrasonic humidifier will help protect your baby against sore throats and irritation to the mucous membrane. This has a positive effect on building up resistance to infection.

Reassurance on your baby`s well being
- Prevents mucous membrane irritation
- ... More>>>

Specs
Alternatives
Options
Technical details
Type Humidifier
Water tank capacity 2 L
Evaporation output 250 ml/hr
Evaporation technology Ultrasonic
Energy management
Mains power AC 220 - 240 V
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
35 W
Power requirements AC 220 - 240 V, 50/60 Hz
Power supply input frequency 50/60 Hz
Sound emission
Noise level < 35 dB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
Ø 240 x 330 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3300 g
Height
Height of the product
330 mm
Width 240 mm
Depth 240 mm
Environmental conditions
Operating relative humidity range 30% - 80%
Temperature measurement range (T-T) 0-50 °C
€93.45