This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
23 Jun 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
Enjoy all your iPod stored music with the SBD8000 speaker dock. Powerful stereo sound performance at your fingertips. Bass ventilation pipe delivers rich deep bass sound. Dome tweeters for crisp clear high tones. Remote control included.
Built-in amplifier increases power for impressive audio With a built-in amplifier, even weak signals sound impressive on this powerful speaker system. ...
More>>>
Enjoy all your iPod stored music with the SBD8000 speaker dock. Powerful stereo sound performance at your fingertips. Bass ventilation pipe delivers rich deep bass sound. Dome tweeters for crisp clear high tones. Remote control included.
Built-in amplifier increases power for impressive audio With a built-in amplifier, even weak signals sound impressive on this powerful speaker system.
Bass pipe emphasizes low tones for a clear, realistic sound Thanks to an acoustically-tuned air channel that turbo-charges the bass notes, you enjoy fantastic realism and a truly involved listening experience. <<<Less
Specs
Alternatives
Options
Loudspeakers
Frequency response
100 - 20 000 Hz
Impedance
4 Ω
Connectivity
Connector(s)
iPod dedicated
Colour
Colour of product
Black
Technical details
Volume control
Yes
Adaptor type
18V 2A
Energy management
Input frequency
100 - 20000 Hz
Packaging data
Gross weight packaging
2.000 kg
Packaging height
153 mm
Packaging length
399 mm
Packaging tare weight
The weight of the packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.800 kg
Packaging width
192 mm
12 NC code
867000029797
EAN/UPC/GTIN
87 12581 33358 4
Illumination/Alarms
Power LED
Yes
Outer carton
12NC outer carton
867000029797
EAN/UPC/GTIN (outer carton)
87 12581 33542 7
Gross weight outer carton
6.800 kg
Height outer carton
178 mm
Length outer carton
596 mm
Quantity outer carton
3 pcs
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.