IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > MP3 speakers > Philips SBD6000/00

SBD6000 Speaker Dock

Brand: Philips
Product code: SBD6000/00
EAN/UPC code: 8712581315665
Product family: %%family_name%%
Category: MP3 speakers 
Release date: 04 Apr 2007
Info modified on: 27 Jun 2009 01:48:18
Powerful stereo sound stage Powerful XSL Acoustics
SBD6000/00 Philips
1037k

Enjoy the powerful and wide sound stage of the SBD6000. The speakers and dock for iPod easily slip into your bag so that you can enjoy your music with friends wherever you are and experience amazing rich bass even at low volume.

Specs
Alternatives
Options
Loudspeakers
Frequency response 100 - 18 000 Hz
Impedance 3 Ohm
Connectivity
Connector(s) iPod dedicated
Technical details
Volume control Yes
Adaptor type 9V 1.5A
Average life (continuous use) 10 hours
Energy management
Battery type
Description of battery supplied with the product
AAA
LR03
Number of batteries supported 6
Battery voltage 1.5 V
Input frequency 100 - 18000 Hz
Packaging data
Gross weight packaging 0.875 kg
Packaging height 225 mm
Packaging length 265 mm
Packaging tare weight
The weight of the packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.322 kg
Packaging width 115 mm
12 NC code 867000026961
EAN/UPC/GTIN 87 12581 31566 5
Illumination/Alarms
Power LED Yes
Inner carton
12NC (inner carton) 8670 000 26961
Inner carton
EAN/UPC/GTIN (inner carton) 87 12581 31568 9
Gross weight (inner carton) 2.012 kg
Height inner carton 245 mm
Length inner carton 272 mm
Quantity (inner carton) 2 pcs
Tare weight inner carton
The weight of the inner carton. The gross weight minus the net weight equals the tare weight.
0.262 kg
Width inner carton 240 mm
Outer carton
12NC outer carton 867000026961
EAN/UPC/GTIN (outer carton) 87 12581 31570 2
Gross weight outer carton 6.915 kg
Height outer carton 263 mm
Length outer carton 752 mm
Quantity outer carton 6 pcs
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
0.880 kg
Width outer carton 282 mm
Packaging content
AC adapter bundled Yes
Pouch Yes
40 offers, from 49.59