IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > MP3 players & recorders > Philips SA4320/02

SA4320 2GB* Flash audio player

Brand: Philips
Product code: SA4320/02
EAN/UPC code:
Product family: %%family_name%%
Category: MP3 players & recorders 
MP3, which stands for "MPEG 1 layer 3", is a highly efficient procedure for compressing digitally stored music and is the Internet-used standard. The MP3 player is a small portable device for playing back music files, which have been saved in the MP3 and other supported formats. Music from normal CDs can be converted into the MP3 format. MP3 data reduction will increase your music storage capacity more than ten times. Because of this, MP3 Players can be extremely small and most of them have no moving parts, which makes them perfect for listening music while sporting, or on the road.
Release date: 12 Oct 2007
Info modified on: 03 Jun 2009 10:30:11
 PDF specs

GoGear Flash audio player 2GB, MP3/WMA
SA4320/02 Philips
645k

Product demo
GoGear Flash audio player 2GB, MP3/WMA, FM tuner (3.8mb)

Your digital music on the move with cool fluorescent glow effect

Take your music with you. Integrated USB Direct makes downloading music fast and easy. Quickly search for your favorite songs by album or artist. Show off your style with soft glow.

Your music, your data - on the go, everyday
-Enjoy MP3 and WMA (DRM) playback.
-Make voice recordings.
-Fast downloads ... More>>>

Specs
Alternatives
Options
Storage media
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
2 GB
Player media type Flash memory
Mass storage class compliant Yes
Memory
Internal memory type NAND Flash
Music memory capacity, WMA Up to 900 tracks*
Audio
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
> 88 dB
Equalizer Classic
Jazz
Pop
Rock
Audio compression formats WAV
MP3
WAV
Windows Media™ Audio
RMS rated power 2 x 2.5 mW
Equalizer bands quantity 4
Frequency response 45 - 16000 Hz
MP3 bit rates 8-320 kbps and VBR
WMA bit rates 10 - 320 kbps (constant), 32 - 192kbps (VBR)
Channel separation 45 dB
MP3 sample rates 8
11.025
16
22.050
24
32
44.1
48 kHz
WMA sample rates 8, 11.025, 16, 22.050, 32, 44.1, 48 kHz
Equalizer customizable Yes
Built-in microphone Mono
Headphones
Headphone connectivity 3.5 mm
Headphones AY3809
Record modes
Voice recording ADPCM
Yes
Audio recording formats WAV
Recording technology
List of available recording technologies
ADPCM
Radio
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Line-out 3.5 mm
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
OLED
Display resolution
Resolution of the display for the system
64 x 128 pixels
ID3 Tag display Track title and artist name
Display number of lines 4
Operating system/software
Bundled software -Device manager
-Windows Media Player 10
-PlaysForSure
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP (SP2 or higher) or Vista
Operating system/software
Windows Media Player 10 Yes
Device manager Device Manager to restore and upgrade
System requirements
CD-ROM drive required
Internet connection required Yes (for access to updated support documents, manuals, future firmware and PC software upgrades)
USB required Free USB port
Energy management
Battery technology Lithium Polymer
Battery type
Description of battery supplied with the product
LI-Polymer
Batteries included
Playtime internal battery 15 h
Rechargeable
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
4hr
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
31.2 X 16.6 X 90.2 mm
Packaging content
Neck strap AY4251
Printed user guide Yes
USB cable AY3914
User Guide on CD-ROM Yes
Packaging data
Packaging type Clamshell
Blister dimensions (W x D x H) 135 x 38 x 195 mm
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
135 x 38 x 195 mm
Certificates
Certification -RoHS
Technical details
Firmware upgradeable Yes
Input frequency 45 - 16000 Hz
Digital Rights Management (DRM) Version 10
Lead-free soldered product Yes
PlaysForSure Audio Download
Audio Subscription
Functions Keypad lock
€66.39