IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > MP3 players & recorders > Philips SA3124/02

SA3124 2GB* Flash audio video player

Brand: Philips
Product code: SA3124/02
EAN/UPC code: 8712581337513
Product family: %%family_name%%
Category: MP3 players & recorders 
MP3, which stands for "MPEG 1 layer 3", is a highly efficient procedure for compressing digitally stored music and is the Internet-used standard. The MP3 player is a small portable device for playing back music files, which have been saved in the MP3 and other supported formats. Music from normal CDs can be converted into the MP3 format. MP3 data reduction will increase your music storage capacity more than ten times. Because of this, MP3 Players can be extremely small and most of them have no moving parts, which makes them perfect for listening music while sporting, or on the road.
Release date: 13 Apr 2007
Info modified on: 03 Jun 2009 10:30:11
 PDF specs

Flash audio video player
SA3124/02 Philips
591k

Enjoy up to 10 hours of your MP3 and WMA music with the Philips SA31XX. View photos and watch your favourite movie clips on the 1.8” colour screen.

Enjoy music - anytime, anyplace
- Enjoy MP3 and WMA playback
- Make voice recordings
- More music with Digital FM Radio with 10 station presets

Photos and videos at your fingertips
- Watch your favourite movie clips on the go
- ... More>>>

Specs
Alternatives
Options
Storage media
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
2 GB
Player media type Flash memory
Mass storage class compliant Yes
Memory
Internal memory type NAND Flash
Music memory capacity, WMA Up to 950 tracks*
Built-in memory capacity 2 GB
Audio
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
> 80 dB
Equalizer Classic
Jazz
Rock
Dance
Funk
Hip Hop
Audio compression formats WAV
MP3
WMA
Built-in microphone Mono
THD, total harmonic distortion
Total harmonic distortion is a measure of non-linear harmonic distortion and is given in %. Non-linear harmonic distortions are signals which were not present in the original before the signal was converted by the headphones. These unwanted signals are caused by the diaphragm, whose movements do not precisely move in time with the electric signals that cause it to move. Unfortunately, this is a feature of all electroacoustic transducers. Although it cannot be completely eliminated, suitable steps can be taken to minimise it. However, the user is not interested in why this distortion takes place but in how great the level of distortion must be for it to become perceptible. According to the findings of several research projects, a total harmonic distortion of 1% in the frequency range of 100 to 2000 Hz is imperceptible. Below 100 Hz, the perceptibility threshold lies at 10%.
1%
Frequency response 80 - 18k
MP3 bit rates 8-320 kbps and VBR
WMA bit rates 5-192 kbps
Channel separation 40 dB
MP3 sample rates 8
11.025
16
22.050
24
32
44.1
48 kHz
WMA sample rates 8, 11.025, 16, 22.050, 32, 44.1, 48 kHz
Output power 2 x 3mW
Headphones
Headphone connectivity 3.5 mm
Headphones AY3812
Record modes
Voice recording ADPCM
Radio
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Preset station quantity 10
Supported bands FM
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
Full speed USB 2.0
Speaker/ headphone/ line-out jack 3.5 mm
USB port Full speed USB 2.0
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display resolution
Resolution of the display for the system
QQVGA, 160 x 128 pixels, 65K colours
Display diagonal
Size of the display for this product; expressed in inches diagonal
1.8 "
Display number of colours
Maximum number of viewable colors.
0.065000 M
Display number of lines 7
Backlight yes
ID3 Tag display Album title and artist name
Still image
Supported image formats JPEG
Slide show yes
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, ME, 2000
Device manager to restore and upgrade
Media Converter Converts following format to player : Window media video
System requirements
Internet connection required Yes (for access to updated support documents, manuals, future firmware and PC software upgrades)
CD-ROM drive required yes
USB required Free USB port
Energy management
Battery technology Lithium-Ion Polymer
Battery type
Description of battery supplied with the product
LI-Polymer
Continuous audio playback time
Number of hours on average for continuous play. This is dependent on the amount of memory available and the bitrate of the mp3s
10 h
Battery performance 310mAh
Rechargeable Yes, via USB
Playtime internal battery Up to 10 hours audio or 2 hours video
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
48 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
79.6 x 42 x 11.9 mm
Illumination/Alarms
Battery low indication Yes
Battery charging indication On User Interface
Packaging content
Printed user guide Yes
USB cable AY3930
CD-ROM Yes , with IFU, Device Manager, Video Converter & Windows Media Player
Packaging data
Blister dimensions (W x D x H) 135 x 39 x 195 mm
Packaging type Clamshell
Technical details
Volume control Yes
Firmware upgradeable Yes
Channels quantity 10
Resolution QQVGA, 160 x 128 pixels, 65K colours
Input frequency 80 - 18k
SuperPlay Yes
SMV (video) Upto 450kbps, 160 x 128 , 11fps (Other video formats supported by using provided converter software)
Lead-free soldered product Yes
Functions Keypad lock
7 offers, from 49.21