|
|
|
MP3, which stands for "MPEG 1 layer 3", is a highly efficient procedure for compressing digitally stored music and is the Internet-used standard. The MP3 player is a small portable device for playing back music files, which have been saved in the MP3 and other supported formats. Music from normal CDs can be converted into the MP3 format. MP3 data reduction will increase your music storage capacity more than ten times. Because of this, MP3 Players can be extremely small and most of them have no moving parts, which makes them perfect for listening music while sporting, or on the road.
|
Enjoy up to 10 hours of your MP3 and WMA music with the Philips SA31XX. View photos and watch your favourite movie clips on the 1.8” colour screen.
Your music and pictures on the go, every day - Fast downloads from your PC via USB 2.0 - Enjoy up to 10 hours of music playback
Enjoy music - anytime, anyplace - Enjoy MP3 and WMA playback - Make voice recordings - More music ...
More>>>
Enjoy up to 10 hours of your MP3 and WMA music with the Philips SA31XX. View photos and watch your favourite movie clips on the 1.8” colour screen.
Your music and pictures on the go, every day - Fast downloads from your PC via USB 2.0 - Enjoy up to 10 hours of music playback
Enjoy music - anytime, anyplace - Enjoy MP3 and WMA playback - Make voice recordings - More music with Digital FM Radio with 10 station presets
Photos and videos at your fingertips - 1.8" colour screen for easy navigation and photo viewing - Philips Video Converter software to convert your video files - Supports video files up to QQVGA (160x128 pixels) resolution - Watch your favourite movie clips on the go
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Storage capacity
|
|
1 GB
|
| Player media type |
Flash memory |
| Mass storage class compliant |
Yes |
| Internal memory type |
NAND Flash |
| Music memory capacity, WMA |
Up to 450 tracks* |
| Built-in memory capacity |
1 GB |
|
Signal-to-Noise Ratio (SNR)
|
|
> 80 dB
|
| Equalizer |
Classic Jazz Rock Dance Funk Hip Hop |
| Audio compression formats |
WAV MP3 WMA |
| Built-in microphone |
Mono |
|
THD, total harmonic distortion
|
|
1%
|
| Frequency response |
80 - 18k |
| MP3 bit rates |
8-320 kbps and VBR |
| WMA bit rates |
5-192 kbps |
| Channel separation |
40 dB |
| MP3 sample rates |
8 11.025 16 22.050 24 32 44.1 48 kHz |
| WMA sample rates |
8, 11.025, 16, 22.050, 32, 44.1, 48 kHz |
| Output power |
2 x 3mW |
| Headphone connectivity |
3.5 mm |
| Headphones |
AY3812 |
| Voice recording |
ADPCM |
|
FM radio
|
|
|
| Preset station quantity |
10 |
| Supported bands |
FM |
|
USB 2.0 ports quantity
|
|
Full speed USB 2.0
|
| Speaker/ headphone/ line-out jack |
3.5 mm |
| USB port |
Full speed USB 2.0 |
|
Display
|
|
LCD
|
|
Display resolution
|
|
QQVGA, 160 x 128 pixels, 65K colours
|
|
Display diagonal
|
|
1.8 "
|
|
Display number of colours
|
|
0.065000 M
|
| Display number of lines |
7 |
| Backlight |
yes |
| ID3 Tag display |
Album title and artist name |
| Supported image formats |
JPEG |
| Slide show |
yes |
|
Compatible operating systems
|
|
Windows XP, ME, 2000
|
| Device manager |
to restore and upgrade |
| Media Converter |
Converts following format to player : Window media video |
|
| Internet connection required |
Yes (for access to updated support documents, manuals, future firmware and PC software upgrades) |
| CD-ROM drive required |
yes |
| USB required |
Free USB port |
| Battery technology |
Lithium-Ion Polymer |
|
Battery type
|
|
LI-Polymer
|
|
Continuous audio playback time
|
|
10 h
|
| Continuous video playback time |
2 h |
| Battery performance |
310mAh |
| Rechargeable |
Yes, via USB |
| Playtime internal battery |
Up to 10 hours audio or 2 hours video |
|
Weight
|
|
48 g
|
|
Dimensions W x D x H
|
|
79.6 x 42 x 11.9 mm
|
| Battery low indication |
Yes |
| Battery charging indication |
On User Interface |
| Printed user guide |
Yes |
| USB cable |
AY3930 |
| CD-ROM |
Yes , with IFU, Device Manager, Video Converter & Windows Media Player |
| Packaging type |
Clamshell |
| Blister dimensions (W x D x H) |
135 x 39 x 195 mm |
| Volume control |
Yes |
| Firmware upgradeable |
Yes |
| Channels quantity |
10 |
| Resolution |
QQVGA, 160 x 128 pixels, 65K colours |
| Input frequency |
80 - 18k |
| SuperPlay |
Yes |
| Lead-free soldered product |
Yes |
| SMV (video) |
Upto 450kbps, 160 x 128 , 11fps (Other video formats supported by using provided converter software) |
| Functions |
Keypad lock |
|
|
|
|
|
|
|
|
|
|
|