Start
> media players
> Pinnacle 8230-10008-31
|
 |
SoundBridge |
|
Brand: Pinnacle
Product code: 8230-10008-31
EAN/UPC code: 613570219408, 0613570219408
|
Category: media players
|
|
|
|
|
Release date: 17 Feb 2006
Info modified on: 19 Aug 2008 17:22:07
SoundBridge
|
|
|
|
|
|
| Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on. You can even take your media player to friends and have a fun night together watching the latest movies or letting them hear your latest musical discovery! |
 |
 |
 |
|
|
Here’s a network music player that looks as good as it sounds. Pinnacle SoundBridge plays your PC or Mac digital music files anywhere in the house – connecting your stereo or powered speakers to your computer’s digital music library. The SoundBridge is network–ready for wired Ethernet or Wi-Fi, and supports a large variety of standard and premium audio file formats. Pinnacle SoundBridge has
...
More>>>
the highest format compatibility of any networked player on the market today.
- SoundBridge is truly plug and play – no software installation required. - Listen to large selection of Internet radio stations without turning your computer on. - Built-in support for iTunes – SoundBridge automatically detects your iTunes library. - Also supports Rhapsody™; Windows MediaConnect™ and Windows Media Player 10; as well as any UPnP servers such as Napster or Musicmatch™ Jukebox. - Plays for Sure – compatible with all music services using Windows. - Supports a wide range of music form ats including WMA, AAC, MP3, WAV and AIFF. - Large display and remote control make it easy to browse, select and control music from across the room. - Compatible with 802.11b and 802.11g wireless networks as well as wired Ethernet. - Digital optical, digital coax and analogue outputs connect directly to your stereo. - Plays all your stored playlists, including iTunes Smart Playlists. - Search for Song Title, Artist, Album, Composer, Genre and Keywords. - Quickly browse huge music co pending Fast Browse feature.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Wi-Fi
|
| Connectivity technology |
Wireless |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Coaxial Digital Audio Out (S/PDIF) Optical Digital audio out (Toslink) Analog Audio Out (3.5mm) 10/100 Ethernet (RJ-45)
|
|
Supported data transfer rates
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
Ethernet: 10/100 Mbps
|
| Networking features |
Wireless LAN, Ethernet LAN |
|
Data transfer rate
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
54 Mbit/s
|
| Video compression formats |
 |
| Audio compression formats |
MP3, WMA (incl. DRM), WAV, AAC, AIFF |
|
Signal-to-Noise Ratio (SNR)
|
|
Is the ratio of signal intensity to noise intensity
96 dB
|
| Audio D/A Converter (DAC) |
20-bit |
| Sample rates |
8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48 KHz |
| Frequency response |
20 - 20000 Hz |
| Dynamic range |
90 dB |
|
| Supported image formats |
 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP/Me/2000/98SE Mac OS X v10.1.5
|
| Minimum processor |
Pentium 500MHz |
| Minimum RAM |
128 MB |
| Compatibility |
PC & Mac |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Blackfin 400MHz
|
| Supported protocols |
WEP, AUdioIP, DHCP, TCP, TELNET, HTTP SlimServer™ Bonjour™ & ITunes DAAP UPnP AV |
| Colour of product |
White/Black |
|
Handheld remote control
|
|
Description of the functions of the Handheld Remote Control
|
|
|
|
|
|
|
|
|
|
|
|