IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > computer speakers > Philips SPA2300

Multimedia Speaker 2.1

Brand: Philips
Product code: SPA2300
EAN/UPC code: 8710895858700
Category: computer speakers 
Release date: 04 Feb 2006
Info modified on: 20 Aug 2008 11:21:31
 PDF specs

Multimedia Speaker 2.1
SPA2300 Philips

Controlling the sound from your multimedia gear is easy with the SPA2300. It has a wired remote control for relaxed volume level setting and bass boost level control on the subwoofer.

Ultimate bass performance
- Bass boost technology with level control

Connect to all your gear
- Perfect for MP3, PC, TV, CD & more
- Remote volume control for convenient sound adjustment

Specs
Alternatives
Options
Loudspeakers
Frequency range 55 - 20000 Hz
Satellites RMS power 3.5 W
Peak power 38 W
Satellite speaker frequency range 140 - 20000 Hz
Satellite speaker driver size 2.5 "
Subwoofer
Subwoofer RMS power 12 W
Subwoofer frequency range 30 - 140 Hz
Subwoofer driver size 5 1/4 "
Audio
Audio channels 2.1
Energy management
Power requirements AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H 268 x 323 x 304 mm
Weight 4.3 g
Connectivity
Connectivity technology Wired
Connector(s) 3.5 mm
Cables included 1.6 m
5 offers, from €20.14