IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > computer speakers > Philips SPA2200

SPA2200 2.0 Speakerset

Brand: Philips
Product code: SPA2200
EAN/UPC code:
Category: computer speakers 
Release date: 04 Jul 2006
Info modified on: 20 Aug 2008 11:21:31
 PDF specs

Multi-media Speaker 2.0, bass boost technology
SPA2200 Philips
7k

Smart Sound Solution
The SPA2200 speakers are a great way to share and enjoy music from all your multimedia gear. Easy to connect, great looking and with a deep bass sound that you would not have thought possible from such a compact enclosure.

Features:
Sound
-Bass enhancement: Analog Bass Boost, Bass reflex
-Frequency response: 95 - 20.000 Hz
-Loudspeaker enhancement: ... More>>>

Specs
Alternatives
Options
Loudspeakers
Speaker power 4 W
Frequency range 95 - 20.000 Hz
Audio
Audio channels 2.0
RMS rated power 2 x 1 W
Colour
Colour of product Black
Energy management
Power requirements 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H 70 x 155 x 223 mm
Weight 1200 g
Connectivity
Connectivity technology Wired
I/O ports 3.5 mm jack
Connector(s) 3.5 mm
Cables included 1.5 m
16 offers, from €8.84