This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
23 Jun 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users .
You're in touch with the latest and the coolest - Philips MCM398D lets you play your iPod music out loud with the docking cradle! Enjoy great sound in a compact form factor that fits in any room.
Specs
Alternatives
Options
Audio
Sound enhancement
Digital Sound Control 4 modes Dynamic Bass Boost
Radio
Supported bands
FM Stereo
RDS features
Station Name Radio Text RDS Clock Set
Media types
Media types supported
CD CD-R CD-RW MP3-CD WMA-CD
Loudspeakers
Main speaker
2 way Bass Reflex Speaker System 4" woofer Piezo tweeter Speaker grilles detachable
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
ID3 Tag display
Yes
Connectivity
Headphone connectivity
3.5 mm
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
USB host
Speaker/ headphone/ line-out jack
3.5 mm
I/O ports
An interface on a device to which you can connect another device.
FM Antenna Cradle connection
Aux in
Line in
Illumination/Alarms
Alarms
Description of notifications systems and characteristics of the product
CD Alarm Radio Alarm Sleep timer USB alarm
Weight & dimensions
Depth
273 mm
Height
Height of the product
228 mm
Main speaker depth
244 mm
Main speaker height
228 mm
Main speaker width
140 mm
Width
152 mm
Energy management
Power requirements
220-240V 50Hz
Power consumption (standby)
1 watt
Management features
Remote control type
24-key remote with Lithium battery
Packaging data
Packaging depth
345 mm
Packaging height
275 mm
Packaging width
514 mm
Package weight
8700 g
Packaging content
Additional accessories
FM antenna
Cradle
Cradle and adaptors for iPod
Manual
16 languages
Quick start guide
English, German, Dutch, French, Spanish, Italian
Technical details
Integrated clock
On main display
Loader type
Tray Motorised
Channels quantity
40
Set width
152 mm
Output power
2x50W RMS / 2x100W music power
Compatibility
iPod iPod mini iPod nano iPod shuffle iPod with color display iPod 5th Generation
Cradle playback mode
Charging iPod Fast forward and backward Next and Previous track Play and Pause
Disc playback modes
20-Track Programmable Repeat/one/all/program Shuffle Play
USB direct modes
Fast Backward/Fast Forward Play/Pause Previous/Next Program Play Repeat Shuffle Stop