IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > home stereo sets > Philips MCD708

DVD Micro Theatre

Brand: Philips
Product code: MCD708
EAN/UPC code:
Product family: %%family_name%%
Category: home stereo sets 
Release date: 20 Oct 2005
Info modified on: 27 May 2009 10:29:24
 PDF specs

DVD Micro Theatre MCD708/12, 2x50W RMS, FM / MW
MCD708 Philips
2076k

1.3mb

A high quality component system flaunts a stylish and stunning design. The real rosewood speaker and ribbon tweeter produce powerful bass and crystal-clear high tones. With DVD playability you can now feast your senses on perfect sound.

Enrich your movie experience
- Play DVD, Dvix, (S)VCD, MP3-CD, WMA-CD, CD(RW) & Picture CD
- 12 bit/ 108Mhz video DAC for sharp image with natural ... More>>>

Specs
Alternatives
Options
Audio
Cassette deck
MiniDisc recorder
Audio system Dolby Digital, DTS Digital Out
RMS rated power 2 x 50 W
Double deck
Peak Music Power Output (PMPO) 2 x 100 W
Radio
RDS tuner included
Tuner type Digital
FM band 87.5 - 108.0 MHz
Supported bands FM, MW
Media types
CD player
MP3 playback
DVD Audio playback
CD-R playback
CD-RW playback
Media types supported CD, CD-R, CD-RW, MP3-CD, WMA-CD, DivX, DVD+RW, DVD-Video, Picture CD, Video CD/SVCD
Loudspeakers
Midrange driver 172 mm
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
VFD
Storage media
Disk types supported DivX, DVD+RW, DVD-Video, Picture CD, Video CD/SVCD, CD, CD-R, CD-RW, MP3-CD, WMA-CD
Connectivity
I/O ports
An interface on a device to which you can connect another device.
Active subwoofer Pre-out
Digital audio coax out
Digital opt out
FM Antenna
Line out
MW
Aux in 2x(L/R)/ RCA
Illumination/Alarms
Alarms
Description of notifications systems and characteristics of the product
CD
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
240 x 230 x 160 mm
Centre speaker dimensions (WxHxD) 160 x 225 x 275 mm
Depth 230 mm
Height
Height of the product
160 mm
Main speaker depth 225 mm
Main speaker height 275 mm
Main speaker width 160 mm
Width 240 mm
Energy management
Power consumption (standby) 1 W
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
Packaging data
Packaging depth 375 mm
Packaging height 330 mm
Packaging width 525 mm
Package weight 15000 g
Technical details
Preset station quantity 40
Type Micro set
Auto digital tuning
DVD region 2
3 offers, from 239.94