A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Start communicating with friends and family in three easy steps—simply install the software, plug in the camera, and you're ready to enter the world of Internet communications! The QuickCam® Chat features an attractive blue faceplate and a quality bundled headset.
Features:
- Quality sound, using the built-in microphone or the provided headset - Bonus imaging editing software
...
More>>>
included, for capturing, editing, and printing images - Mounts easily with the included universal monitor clip - Works with the most popular instant messaging applications:
- MSN® Messenger Video Conversation - AOL® Instant Messenger™ - Yahoo!® Messenger - Skype Video - Windows® Messenger.
<<<Less
Specs
Alternatives
Options
Video
Digital video capture speed
30 fps
Maximum resolution
640 x 480 pixels
Still image
Maximum resolution (still pictures)
640x480 pixels
Camera
Colour
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
Focusing
Focus adjustment
Manual
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x USB - 4 PIN USB Type A 1 x Headset - external
Cable type
1 x USB cable
System requirements
Minimum system requirements
Pentium® III 1GHz, Celeron®, AMD Athlon™ processor, 128 MB RAM, 200 MB HDD, 2.0 USB port
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® 2000 or XP
Energy management
USB powered
Operating system/software
Bundled software
- Free 30-day trial of Logitech® VideoCall with online photo sharing function; - One-click video email; - QuickCapture for photos; - HP PhotoSmart Essential application for capturing, editing, and printing images; - ArcSoft® Collage Creator™ to create collages of images captured.