IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > home cinema systems > Philips HTS9800W/12

HTS9800W DVD/SACD Home Theater System

Brand: Philips
Product code: HTS9800W/12
EAN/UPC code: 8710895883597
Category: home cinema systems 
Release date: 24 Mar 2006
Info modified on: 07 Sep 2008 07:53:31
 PDF specs

HTS9800W/12 - DVD/SACD Home Theatre System with Neodymium Ribbon Tweeters
HTS9800W/12 Philips
532k

600k
430k
17k

Unrivalled audio and video performance
-HDMI out for digital high-definition video and digital audio.
-Video Upscaling for improved resolution of up to 1080i.
-Neodymium Ribbon Tweeters for crystal-clear sound quality.
-Enjoy multi-channel Super Audio CD playback.
-6.1 cinematic surround sound by Dolby Digital EX.
Blends with your interior
-Wireless rear ... More>>>

Specs
Alternatives
Options
Audio
Equalizer Action
Classic
Concert
Digital
Drama
Jazz
Rock
Sci-Fi
Signal-to-Noise Ratio (SNR) >95 dB
RMS rated power 800
3x125W (Front L/R/ Front Centre) + 2x85W (Rear L/R) + 105W (Rear Centre) + 150W (Subwoofer)
Audio D/A Converter (DAC) 24 bit, 192 kHz
Audio system Stereo
Dolby Digital EX
DTS
Dolby Prologic II
Dolby Digital
MP3 bit rates 32-256 kbps and VBR
Audio compression formats MP3
PCM
WMA
Audio channels 6.1
Sound enhancement Class "D" Digital Amplifier
Treble and Bass Control
Night Mode
Loudspeakers
Satellite speaker frequency range 120-50000 Hz
Satellite speaker 2 way
Magnetically shielded front
4 Floor standing pillars
Wireless rear speakers
Satellite speaker impedance 6 Ω
Centre speaker 2 way
Centre speaker frequency range 120-50000 Hz
Centre speaker impedance 6 Ω
Centre speaker driver size 2x 3" full range woofers
4" ribbon tweeter
Satellite speaker driver size 2x 3" full range woofer
4" ribbon tweeter
Subwoofer
Subwoofer frequency range 30-120 Hz
Subwoofer impedance 4 Ω
Subwoofer driver size 6.5" high efficiency woofer
Subwoofer RMS power 150 W
Video
Signal format system PAL
NTSC
Video D/A Converter (DAC) 12 bit, 108 MHz
Video compression formats MPEG1
MPEG2
DivX 3.11
DivX 4.x
DivX 5.x
DivX 6.0
Supported image formats JPEG
Radio
Supported bands FM Stereo
MW
RDS tuner included
RDS features Station Name
Display
Aspect ratio 4:3
16:9
Display language English
French
German
Italian
Spanish
Dutch
Danish
Norwegian
Portuguese
Finnish
Turkish
Polish
Russian
Optical drive
Disk types supported DVD-Video, DVD+RW, DVD+R, DVD-RW (Video mode), DVD-R, Video CD/SVCD, WMA, MP3-CD, Picture CD, DVD, DivX, CD-R/CD-RW, CD, 80mm + 120mm audio, Super Audio CD
DVD player/recorder included Player
Disc playback modes Fast Forward/Backward
CD Text display
Next/Previous Album Search
Next/Previous Track Search
Repeat one/album/all
Shuffle Play
Weight & dimensions
Centre speaker weight 1500 g
Subwoofer weight 12000 g
Surround speaker weight 1250 g
Rear speaker weight 1500 g
Center speaker depth 32 mm
Center speaker height 139 mm
Weight & dimensions
Center speaker width 497 mm
Depth 144 mm
Height 284 mm
Subwoofer depth 300 mm
Subwoofer height 399 mm
Subwoofer width 300 mm
Surround speaker depth 32 mm
Surround speaker height 497 mm
Surround speaker width 106 mm
Rear speaker depth 32 mm
Rear speaker height 139 mm
Rear speaker width 497 mm
Set weight 2800 g
Set width 273 mm
Stand depth 240 mm
Stand height 830 mm
Stand weight 4.5 kg
Stand width 240 mm
Centre speaker dimensions (WxHxD) 497 x 32 x 136 mm
Subwoofer dimensions (WxHxD) 300 x 300 x 399 mm
Connectivity
I/O ports AUX in
Analog audio Left/Right in
ComponentVideo out Progressive
Digital coaxial in
Easy-Fit speaker connectors
FM Antenna
HDMI out
S-Video out
SCART1 (CVBS, S-video/RGB out)
TV in (audio, cinch)
System requirements
Media types supported Picture CD
CD
MP3-CD
SACD Multichannel
SACD Stereo
CD-R
CD-RW
DVD-Video
DVD+RW
DVD+R
DVD-RW (Video mode)
DVD-R
Video CD/SVCD
CD-R/CD-RW
Super Audio CD
Security
Child lock Parental Control
Management features
Remote control type Multi-functional
Packaging data
Package weight 47500 g
Packaging content
Additional accessories User Manual
Quick start guide
Remote Control
1x center speaker
1x subwoofer
2x front satellite speakers
3x rear satellite speakers
Interconnect cable
FM antenna
Screws for wall mounting x2
World Wide Warranty leaflet
Energy management
Power requirements 220-240V
50Hz
Power consumption 165 W
Power consumption (standby) < 1 W
Technical details
Frequency response 30-50000 Hz
Channels quantity 20
Logical recording format PAL
NTSC
Input frequency 30-50000 Hz
Picture enhancement Slideshow with MP3 playback
High Def (720p, 1080i)
Video upscaling
Video upsampling
Auto digital tuning Yes
Auto store Yes
44 offers, from 582.50  

Product comments
roger.schaetti
2007-04-02 21:43:39
- welche max. Distanz der Back-Lautsprecher lässt das HTS9800W zu? - Wie ist es mit der Ton Verzögerung bei einer Distanz von 10m im Wohnzimmer? - Kann auf die Verzögerung einfluss genommen werden? Für Ihre Bemühungen bedanke ich mich bereits im voraus mit freundlichen Grüssen Roger Schätti

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box