IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > kitchen/diet scales > Philips HR2395

Kitchen Scale

Brand: Philips
Product code: HR2395
EAN/UPC code: 8710103207726
Product family: %%family_name%%
Category: kitchen/diet scales 
Release date: 17 Jun 2006
Info modified on: 27 May 2009 10:29:24
 PDF specs

Kitchen Scale
HR2395 Philips
35k

Accurate weighing in grams or ounces

Weighs up to 5 kg in gradations of 1 gram

Battery-operated kitchen scale with automatic shut-off and conversion function. Weighs up to 5kg in gradations of 1g. Includes reset/tare function.

Prepare any international recipe
- Conversion for weighing in grams or ounces

Individual weighing of successive ingredients
- ... More>>>

Specs
Alternatives
Options
Technical details
Accuracy 1 g
Maximum weight (capacity) 5 kg
Type Electronic
Automatic shut off
Easy to clean
Auto zero
Technical details
Power 1 x 9V Battery (not included)
Conversion function
Memory backup
Reset/tare function
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Resolution 1g1/8oz
26 offers, from 31.58