IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > kitchen/diet scales > Philips HR2395/00

HR2395 5kg, 1g Kitchen Scale

Brand: Philips
Product code: HR2395/00
EAN/UPC code:
Product family: %%family_name%%
Category: kitchen/diet scales 
Release date: 20 Oct 2005
Info modified on: 27 Jun 2009 01:48:18
hr2395/00 - bilancia per cucina a batteria con spegnimento automatico e funzione di conversione. pesa fino a 5
HR2395/00 Philips
14k

Specs
Alternatives
Options
Technical details
Accuracy 1 g
Maximum weight (capacity) 5 kg
Type Electronic
Lamp power 1 x 9V Battery (not included)
Automatic shut off
Easy to clean
Auto zero
Power 1 x 9V Battery (not included)
Conversion function
Technical details
Memory backup
Reset/tare function
Capacity 5kg
11lb
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Resolution 1g
1/8oz
Colour
Colour of product Stainless steel
Material
Material Stainless steel
12 offers, from €29.41