IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > notebooks/laptops > HP KQ630AA#ABH

530 Intel® Celeron® M520 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC

Brand: HP
Product code: KQ630AA#ABH
EAN/UPC code: 0883585813766
Category: notebooks/laptops 
Release date: 17 Jan 2008
Info modified on: 21 Aug 2008 21:21:39
HP 530, Intel Celeron 520 (1.60GHz, 1MB L2, 533MHz), 15.4" WXGA BrightView, 1GB DDR II, 120GB SATA (5400 rpm), DVD+/-RW, WLAN 802.11b/g, Windows Vista Home Basic
KQ630AA#ABH HP

Who says you can't have it all? Get the essentials that add to your productivity, not your budget. The HP 530 Notebook PC offers low-cost computing without compromising mobility. With the choice of processors, a 15.4-inch diagonal widescreen BrightView display, and ample hard drive capacity, this notebook helps keep you connected and productive around the office and on the road.

Specs
Alternatives
Options
Processor
Processor clock speed 1600 MHz
Processor family Intel® Celeron® M 520 processor
Processor Intel Celeron M 520
Processor front side bus 533 MHz
Chipset Mobile™ Intel® 945GM Express / Mobile™ Intel® 940GML Express
L2 cache 1 MB
Cache external 1024 (L2)
Disk drive
Hard disk drive capacity 120 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Hard disk drive type SMART SATA hard drive 120 GB or 160GB (5400 rpm)
Display
Display diagonal 15.4 "
Display BrightView
Display resolution 1280 x 800 pixels
Memory
Internal memory 1024 MB
Memory slots 2 SODIMM slots supporting dual channel memory
Internal memory type DDR2 SDRAM
Memory layout 1 x 1024 MB
Maximum internal memory 2 GB
Memory upgrade 2 GB
Video
Graphic adapter Intel GMA 950
Maximum graphic adapter memory 224 MB
Video card features Intel® Graphics Media Accelerator 950
Video modes resolution 1280 x 800 WXGA
Optical drive
Optical drive type DVD/CD-RW Combo, DVD+/-RW SuperMulti DL
DVD±RW
Audio
Built-in microphone
Audio system Conexant CX20549 audio, headphone jack, microphone jack
Audio included Conexant CX20549 audio, headphone jack, microphone jack
Keyboard
Keyboard type Full-sized
Camera
Camera included
Networking
Internal modem
Networking features Ethernet/Fast Ethernet
Wireless technology Intel PRO/Wireless 802.11 a/b/g, Broadcom 802.11b/g
Broadcom 802.11b/g
Modem type 56K
Modem speed 56 Kbit/s
Bluetooth
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Basic Edition
Bundled software Preloaded software: Adobe Acrobat Reader, HP Backup and Recovery Manager, HP Help and Support Center, Roxio Creator Basic 9, Synaptics Touchpad Driver, Symantec Norton Internet Security 2007 with complimentary 60-day live update, InterVideo WinDVD - DVD Player
Environmental conditions
Non-operating relative humidity (non-condensing) 5-90 %
Storage temperature range (T-T) -20-60 °C
Operating humidity range 10-90 %
Operating temperature range (T-T) 0-35 °C
Relative humidity 10-90 %
Storage humidity 5-95 %
Energy management
Battery technology Lithium-Ion
Battery life 2h42m
Number of battery cells 4 pcs
Power requirements External 65W AC adapter, HP Fast Charge Technology
4-cell (32 WHr) Lithium-Ion
Power supply External 65W AC adapter, HP Fast Charge Technology
Power management 4-cell (32 WHr) Lithium-Ion battery
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 2
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
I/O ports 2 USB 2.0 ports, VGA, headphone, microphone, power connector, RJ-11, RJ-45
System requirements
Compatible operating systems FreeDOS, Genuine Windows Vista® Home Basic
Security
Cable lock slot Kensington
Security management description Drive Lock, Kensington Lock slot
Weight & dimensions
Weight 2700 g
Dimensions W x D x H 3.5 (at front) x 35.8 x 22.7 cm
Depth 227 mm
Height 35 mm
Width 358 mm
Technical details
Type PC
Pointing device Touchpad with scroll zone
Wireless option type
Expansion slots Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards
Protection tools HP Drivelock, Configuration Control Hardware, Memory Change Alert, Ownership Tag, Setup Password, Power-On Password, Kensington Lock Slot
2 offers, from €367.56