Start
> notebooks/laptops
> HP KE121ET#ABH
|
 |
Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC |
|
Brand: HP
Product code: KE121ET#ABH
EAN/UPC code: 0883585912971
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 29 Feb 2008
Info modified on: 06 Sep 2008 16:40:32
Warranty: Warranty standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 year warranty on primary battery
Cost-effective business computing without compromising on performance or connectivity. With Intel® Core™2 Duo Processors, and a desktop-like view, this notebook is tailored for all your business needs.
|
|
|
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
 |
 |
 |
|
|
The HP Compaq 6710b Business Notebook PC offers cost-effective business computing without compromising on connectivity or productivity. This thin and light notebook is designed to work just as hard as you do and includes the latest Intel® Core™2 Duo Processors, a 15.4-inch widescreen display and a range of mobile business features.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2100 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel® Core™2 Duo Processor T8100
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Duo T8100
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Mobile™ Intel® 965GM Express
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
3 MB
|
|
Cache external
|
|
External (L2) cache size available for this product; expressed in bytes
3 MB L2 cache
|
|
Processor technology
|
|
The technology generation to which the processor belongs.
Intel Centrino
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
160 GB
|
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
|
|
Display resolution
|
|
Resolution of the display for the system
1280 x 800 pixels
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
2 SODIMM slots supporting dual channel memory
|
| Internal memory type |
DDR2 SDRAM |
| Maximum internal memory |
4 GB |
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
4 GB
|
| Graphic adapter |
Intel GMA X3100 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
384 MB
|
|
Video card features
|
|
Video graphic features of the graphic solution
Intel® Graphics Media Accelerator X3100
|
| Video modes resolution |
1280 x 800 WXGA |
|
Optical drive type
|
|
Type of the optical drive
DVD+/-RW SuperMulti with Double Layer LightScribe Fixed
|
|
Lightscribe
|
|
Create silkscreen-quality disc labels direct from your PC with LightScribe: Just burn, flip, burn.
|
| Built-in microphone |
 |
| Audio system |
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated mono microphone |
| Number of built-in speakers |
2 |
| Audio included |
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated mono microphone |
| Keyboard type |
Full-sized |
| Camera included |
 |
| Internal modem |
 |
| Networking features |
Broadcom NetLink Gigabit Ethernet PCI Controller (10/100/1000 NIC) |
| Wireless technology |
Intel® Wireless LAN 802.11 a/b/g mini-pci card, Bluetooth |
| Modem type |
56K |
| Modem speed |
56 Kbit/s |
| Bluetooth version |
2.0+EDR |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Operating system provided |
Windows Vista Business Edition |
| Bundled software |
Adobe Acrobat Reader, HP Wireless Assistant, HP Mobile Printing Driver, Synaptics Touchpad Driver, HP ProtectTools Security Manager, Symantec Norton Internet Security, Sonic Digital Media Plus, HP Backup and Recovery Manager, Intervideo WinDVD player, HP Help and Support Center Preloaded software: HP Backup and Recovery Manager, Sonic Digital Media Plus, and Microsoft Office 2007 Ready (60 day free trial) Basic, Small Business or Professional edition |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-90 %
|
| Storage temperature range (T-T) |
-20-60 °C |
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
0 - 35 °C |
| Relative humidity |
10-90 % |
| Storage humidity |
5-95 % |
| Battery technology |
Lithium-Ion |
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
5h10min
|
| Number of battery cells |
6 pcs |
| Power requirements |
External 90W HP Smart AC adapter, HP Fast Charge Technology 6-cell (55 WHr) Lithium-Ion battery |
| Power supply |
External 90W HP Smart AC adapter, HP Fast Charge Technology |
|
| Power management |
6-cell (55 WHr) Lithium-Ion battery, optional secondary HP Extended Life Battery (8 Cell) and HP Ultra-Capacity Battery (12 Cell) |
| ExpressCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| IEEE 1394/Firewire ports quantity |
1 |
|
TV out port
|
|
Description of TV Out port
S-Video
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
|
| Modem (RJ-11) ports |
1 |
| Speaker/ headphone/ line-out jack |
1 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
| DVI port |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
| CardBus PCMCIA slots quantity |
1 |
| SmartCard slot |
 |
| CardBus PCMCIA slot type |
Type II |
| TV in port |
 |
| Port replicator |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
4 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, Firewire (1394a), power connector, RJ-11, RJ-45, S-video TV out
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
FreeDOS, Windows XP Home and Windows XP Professional drivers available on www.hp.com (May vary by country) Certified: SuSe Linux Enterprise Desktop 10
|
| Cable lock slot |
Kensington |
|
Security management description
|
|
Description of security management characteristics of the product
Kensington Lock slot, Symantec Norton Internet Security, HP Privacy Filter
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2600 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
3.4 (at front) x 35.7 x 26.5 cm
|
| Depth |
265 mm |
|
Height
|
|
Height of the product
34 mm
|
| Width |
357 mm |
| Type |
PC |
| Pointing device |
Touchpad with scroll zone |
| Wireless option type |
 |
|
Docking solution
|
|
List of the different docking solutions for this product
HP Basic Docking Station, HP Advanced Docking Station, HP 3-in-1 NAS Docking Station, HP Adjustable Notebook Stand, HP External MultiBay II (all sold separately)
|
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards, 1 6-in-1 media reader
|
|
Multi-bay devices
|
|
Multi-bay devices characteristics of the product; including manufacturer; speed; type; and coined name and software included; if applicable
Optional External Multibay II devices
|
| Protection tools |
HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, optional Smart Card Reader |
| UNSPSC-code |
43211503 |
|
|
|
|
|
| components |
 |
 |
RX904AA |
Easy Clip Accessory Kit |
|
 |
 |
RX904AA#ABA |
Easy Clip Accessory Kit |
|
| data storage |
 |
 |
PA509A#B13 |
MultiBay II Cradle |
|
 |
 |
PA851A |
9.5mm DVD+/- RW Module, Multibay II |
|
 |
 |
ET353AA |
12.7mm DVD±RW with LightScribe Upgrade bay (not Multibay 1 or Multibay 2) |
|
 |
 |
PA509A |
MultiBay II Cradle |
|
 |
 |
PA509A#ABA |
MultiBay II Cradle |
|
 |
 |
PA509A#B13-DEMO |
MultiBay II Cradle |
|
| Show all data storage >> | | warranty & support extensions |
 |
 |
U4395E |
Pick-Up & Return, excl. external Monitor, HW Support, 3 year |
|
 |
 |
U4386E |
Next Business Day Onsite, HW Support, 3 years |
|
 |
 |
U4388PE |
Post Warranty Service, Next Business Day Onsite, HW Support, 1 year |
|
 |
 |
U4400E |
Accidental Damage, Pick-Up & Return, excl. external Monitor, HW Support, 3 year |
|
 |
 |
UE323E |
2year Pickup and Return Notebook Only Service |
|
 |
 |
UF240E |
Accidental Damage Protection, Next Business Day Onsite, HW Support, 3 year |
|
 |
 |
UE341E |
DMR, Next Business Day Onsite, Excl Ext Mon, HW Support, 5 year |
|
 |
 |
U7881E |
Pick Up & Return, excl. external Monitor, HW Support, 4 year |
|
 |
 |
U7882E |
Pick Up & Return, excl. external Monitor, HW Support, 5 year |
|
 |
 |
UJ404E |
DMR, Pickup and Return, HW Support, 3 year (Notebook Only) |
|
 |
 |
U7874E |
Next Business Day Onsite, HW Support, 4 year |
|
 |
 |
U4397PE |
Post Warranty, Pick-Up & Return, excl. external Monitor, HW Support, 1 year |
|
 |
 |
UE338E |
DMR, Next Business Day Onsite, HW Support, 1 year |
|
 |
 |
UJ333E |
DMR, Travel NBD Onsite, HW Support 3 year (Notebook and Tablet PC Only) |
|
 |
 | | | | |