Start
> notebooks/laptops
> HP GR714ET#ABH
|
 |
Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA+WVA DVD+/-RW DL WVST Bus Notebook PC |
|
Brand: HP
Product code: GR714ET#ABH
EAN/UPC code: 0883585482221
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 18 Aug 2007
Info modified on: 21 Aug 2008 21:21:39
Warranty: Warranty standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 year warranty on primary battery
Work Big: Featuring a full-sized keyboard with numeric keypad, a 17-inch diagonal widescreen display, dedicated ATI graphics, the latest 45nm Intel® Core™2 Duo processors [p3] and a starting weight of only 2.95kg [p8], your work will come to life.
|
|
|
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
 |
 |
 |
|
|
Affordable, practical, 17-inch widescreen
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2000 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel® Core™2 Duo Processor T7250
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Duo T7250
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Mobile Intel® PM965
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
|
|
Cache external
|
|
External (L2) cache size available for this product; expressed in bytes
2048 KB
|
|
Processor technology
|
|
The technology generation to which the processor belongs.
Intel Centrino Duo
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
160 GB
|
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
| Hard disk drive type |
Serial ATA hard drive 120, 160 or 250 GB (5400 rpm) |
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
17 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
|
|
Display resolution
|
|
Resolution of the display for the system
1440 x 900 pixels
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2 x 1024MB DDR2 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
2 SODIMM slots supporting dual channel memory
|
| Internal memory type |
DDR II, 667 MHz, 1024 or 2048 MB |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 1024 MB
|
| Maximum internal memory |
4 GB |
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
4 GB
|
| Compatible memory cards |
SD |
| Graphic adapter |
ATI Mobility Radeon X1350 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB discrete video memory (up to 384MB with Hypermemory when system is configured with 1GB or more of memory) 128 MB discrete video memory
|
| Video modes resolution |
1440 x 900 WXGA+ |
|
Video card features
|
|
Video graphic features of the graphic solution
ATI Mobility Radeon X1350
|
|
Optical drive type
|
|
Type of the optical drive
DVD+/-RW SuperMulti DL LightScribe, DVD/CD-RW Combo DVD+/–RW SuperMulti with Double Layer LightScribe Fixed
|
|
Lightscribe
|
|
Create silkscreen-quality disc labels direct from your PC with LightScribe: Just burn, flip, burn.
|
| Built-in microphone |
 |
| Audio system |
High Definition Audio, mono speaker, headphone/line out, stereo microphone in |
| Number of built-in speakers |
2 |
| Audio included |
High Definition Audio, mono speaker, headphone/line out, stereo microphone in |
| Keyboard type |
Full-sized keyboard with integrated numeric keypad |
| Camera included |
 |
| Internal modem |
 |
| Networking features |
Intel Fast Ethernet Integrated Controller (10/100 NIC) |
| Wireless technology |
Intel PRO/Wireless 802.11a/b/g/draft-n, a/b/g, b/g, Broadcom 802.11a/b/g, b/g and/or Bluetooth™ 2.0 Intel® Wireless LAN 802.11a/b/g mini-pci card, Bluetooth |
| Modem type |
56K |
| Modem speed |
56 Kbit/s |
| Bluetooth version |
2.0+EDR |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Operating system provided |
Windows Vista Business Edition |
| Bundled software |
HP Backup and Recovery Manager, Roxio Creator 9 and Microsoft Office 2007 Small Business or Professional edition (optional) |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-90 %
|
| Storage temperature range (T-T) |
-20-60 °C |
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
0-35 °C |
| Storage humidity |
5-95 % |
| Relative humidity |
10-90 % |
| Battery technology |
Lithium-Ion |
|
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
3 h
|
| Number of battery cells |
6 pcs |
| Power requirements |
External 90W HP AC adapter 6-cell (55 WHr) Lithium-Ion battery |
| Power supply |
External 90W HP AC adapter |
| Power management |
6-cell (55 WHr) Lithium-Ion battery |
| ExpressCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
|
TV out port
|
|
Description of TV Out port
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
|
| Modem (RJ-11) ports |
1 |
| Speaker/ headphone/ line-out jack |
1 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
| DVI port |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
| SmartCard slot |
 |
| CardBus PCMCIA slot type |
 |
| TV in port |
 |
| Port replicator |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
3 USB 2.0 ports, VGA, stereo microphone in, headphone/line out, power connector, RJ-11, RJ-45 3 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, power connector, RJ-11, RJ-45
|
|
Security management description
|
|
Description of security management characteristics of the product
Kensington Lock slot
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
Starting at 2.95 kg
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
3.2 cm (at front) x 39.6 cm x 28.5 cm
|
| Depth |
285 mm |
|
Height
|
|
Height of the product
32 mm
|
| Width |
396 mm |
| Processors compatible |
45nm Intel® Core™2 Duo Processors T8100 / T8300 (2.1 to 2.4 GHz, 800 MHZ FSB, 3 MB L2 cache), or Intel® Core™2 Duo Processors T5470 / T7250 / T7300 / T7500 (1.6 to 2.2 GHz, 800 MHz FSB, 2 or 4 MB L2 Cache), or Intel® Celeron® Processor 550 (2.0 GHz, 533 M |
| Pointing device |
Touchpad with scroll zone |
| Wireless option type |
 |
| Upgrade type |
Windows Vista® capable |
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
Slots available for additional devices: 1 ExpressCard/54 slot, Secure Digital (SD) slot
|
|
Docking solution
|
|
List of the different docking solutions for this product
Targus branded USB Port Replicator (PX971A)
|
| Applications supported |
Windows Vista® Premium ready |
|
|
|
|
|
| computers |
 |
 |
PX1441E-1NSK |
17" Notebook Starter Kit V - Entry level case, Mouse, USB Hub |
|
| warranty & support extensions |
 |
 |
U4395E |
Pick-Up & Return, excl. external Monitor, HW Support, 3 year |
|
 |
 |
U4386E |
Next Business Day Onsite, HW Support, 3 years |
|
 |
 |
UF240E |
Accidental Damage Protection, Next Business Day Onsite, HW Support, 3 year |
|
 |
 |
U7874E |
Next Business Day Onsite, HW Support, 4 year |
|
 |
 |
UE323E |
2y Pickup and Return NB Only SVC |
|
 |
 |
U4397PE |
Post Warranty, Pick-Up & Return, excl. external Monitor, HW Support, 1 year |
|
 |
 |
U7881E |
Pick Up & Return, excl. external Monitor, HW Support, 4 year |
|
 |
 |
U4388PE |
Post Warranty Service, Next Business Day Onsite, HW Support, 1 year |
|
 |
 |
U4400E |
3y AD Pickup Return NB Only 1y HW Supp |
|
 |
 |
U7881A |
4y Pickup Return NB Only 1ywty HW Support |
|
 |
 |
U4386A |
3y NextBusDay Onsite Notebook 1ywty HW Supp |
|
 |
 |
U7882E |
Pick Up & Return, excl. external Monitor, HW Support, 5 year |
|
 |
 |
UC911E |
Trvl Nxt Business Day Onsite, excl. ext. Mon., HW Supp, 5 year (Region w/1y wty) |
|
 |
 |
UC910E |
Trvl Nxt Business Day Onsite, excl. ext. Mon., HW Supp, 4 year (Region w/1y wty) |
|
 |
 |
U9587E |
4y ADPickup Rtn Notebook 1ywtyCPU SVC |
|
 |
 |
U7876E |
Next Business Day Onsite, excl. external Monitor, HW Support, 5 year |
|
 |
 |
UE340E |
DMR, Next Business Day Onsite, Excl Ext Mon, HW Support, 4 year |
|
 |
 |
UE338E |
DMR, Next Business Day Onsite, HW Support, 1 year |
|
 |
 |
UC296E |
3y Advanced Docking Exchange SVC |
|
 |
 |
UE341E |
DMR, Next Business Day Onsite, Excl Ext Mon, HW Support, 5 year |
|
 |
 |
U4389E |
Next Business Day Onsite, excl. external Monitor, HW Support, 1 year |
|
 |
 |
UE339E |
DMR, Next Business Day Onsite, Excl Ext Mon, HW Support, 3 year |
|
 |
 |
UC909E |
3year Travel Next Business DayNotebook Only Service |
|
 |
 |
U4395A |
3y Pickup Return NB Only HW Support |
|
 | | | | |