IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > deep fryers > Philips HD6161/00

HD6161 1300g, 2200W Deep-fat fryer

Brand: Philips
Product code: HD6161/00
EAN/UPC code: 8710103189787
Product family: %%family_name%%
Category: deep fryers 
Release date: 05 Sep 2005
Info modified on: 27 May 2009 10:29:24
HD6161 Digital Pro Metal Fryer
HD6161/00 Philips
15k

Deep fryer with 1300g chips capacity, electronic control panel, digital timer, Cool Zone, removable stainless-steel inner bowl, viewing window and dishwasher-proof components.

This Digital Pro metal fryer has a unique control panel with LCD display that lets you set the frying time and temperature as required. The large viewing window enables you to check on your food during frying. A ... More>>>

Specs
Alternatives
Options
Technical details
Type Single
Fryer food capacity 1.3 kg
Oil content 3.5 L
Power 2200 W
Digital timer Digital
Filtering Yes
Non-slip feet
Adjustable thermostat
Thermostat range 150-190 °C
Easy to clean
Viewing window
Collapsible basket
Cable length 1 m
Lamp power 2200 W
Filter Permanent
Additional available colours stainless steel
Capacity 1300 g
Handgrip(-s)
Colour
Colour of product Metallic
Illumination/Alarms
Illuminated on/off switch
Power LED
Connectivity
Cord storage
Cord length 1 m
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
400 x 280 x 275 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4400 g
Energy management
Input frequency 50/60 Hz
Input voltage 220-240 V
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
2200 W
Power requirements 220-240V, 50-60Hz
Material
Material Stainless steel
28 offers, from €49.54