IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > toasters > Philips HD2566

Toaster

Brand: Philips
Product code: HD2566
EAN/UPC code:
Product family: %%family_name%%
Category: toasters 
Release date: 28 Oct 2007
Info modified on: 27 May 2009 10:29:24
 PDF specs

Toaster
HD2566 Philips
725k

Enjoy good toast time after time with this compact toaster. Features two large bread slots that fit a variety of bread, a removable crumb tray for easy cleaning, bread centering for even toasting, seven toast settings and defrost function.

Good toast
-Large slots to fit different types of bread
-Seven toast settings to make toast the way you like it
-Defrost setting to defrost and ... More>>>

Specs
Alternatives
Options
Technical details
Type 2 slice
Cord storage
Automatic shut off
Non-slip feet
Power 950 W
Technical details
Cord length 0.9 m
Slot size (L*W*H) 130 x 32 x 120 mm
Energy management
Input voltage 220 - 240 V
Input frequency 50 - 60 Hz
3 offers, from €17.65