This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
24 Jun 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users .
For easier and smoother ironing, you want the best combination of gliding and powerful steam. This iron with SteamGlide soleplate provides you the best of both!
Easily removes creases - Continuous steam for up to 40g/min better crease removal - 100g/min steam boost to remove stubborn creases easily Smooth ...
More>>>Power with precision
Super steam, super glide
For easier and smoother ironing, you want the best combination of gliding and powerful steam. This iron with SteamGlide soleplate provides you the best of both!
Easily removes creases - Continuous steam for up to 40g/min better crease removal - 100g/min steam boost to remove stubborn creases easily Smooth gliding - SteamGlide soleplate for powerful steam and superb gliding Reaches into tricky areas - Steam tip lets you iron right into hard-to-reach areas Safe ironing - Electronic safety shut-off when iron is left unattended - Drip-stop system keeps your garments spotless while ironing Comfortable ironing - Extra-large 350ml water tank - Extra-long 3m cord for maximum reach - Double Active Calc System prevents scale build-up
<<<Less
Specs
Alternatives
Options
Technical details
Type
Steam
Water tank capacity
0.35 L
Anti-drip function
Variable steam
Vertical steam function
Steam boost
100
Continuous flow
40g/min
Soleplate type
SteamGlide
Connectivity
Cord storage
Cord length
3 m
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
303 x 120 x 152 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1550 g
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.