|
|
|
|
|
|
| Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on. You can even take your media player to friends and have a fun night together watching the latest movies or letting them hear your latest musical discovery! |
 |
 |
 |
|
|
Wireless MediaPlayer Drive-In Kit. Digital Media Adapter. With WLAN, LAN, USB 2.0 & AV Output
Features : - Connects directly to TV or Hifi - Enjoy movies, music and photo ’s on your TV/ HiFi - Stream AV files from any network PC on your TV or HiFi - HD Video-File compatible - Supports multiple formats: MPEG1-4, DIVX, XVID, MP3, JPG...and many more - Easy to use
...
More>>>
on screen-menu - Fully remote controlled - Firmware upgradeable - Store and view JPEG pictures - Possibility to built 3.5" Hard drives in - Easy installation - Noise free operation (fanless) - Including remote control - All connection cables included
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Hard disk size |
3.5 " |
| Hard disk drive type |
IDE |
| Connectivity technology |
Wireless |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
WLAN 802.11g, LAN, USB 2.0
|
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Audio (L,R) out |
1 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| Component video (YPbPr/YCbCr) out |
1 |
| Composite video out |
 |
| S-Video out |
 |
|
Supported data transfer rates
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
100, 10, 54
|
| Video compression formats |
AVI: MS-MPEG4v3/DivX/Xvid, WMV9, WMV: WMV9, MP4: MPEG4 Video, DAT: MPEG1, VOB: MPEG2, MPG/MPEG: MPEG1/MPEG2 |
| Signal format system |
PAL / NTSC |
| Audio compression formats |
MP3, OGG Vorbis |
|
|
|
|
|
|
|
|
|
|
|
|