|
|
|
|
|
|
| Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on. You can even take your media player to friends and have a fun night together watching the latest movies or letting them hear your latest musical discovery! |
 |
 |
 |
|
|
Turn that hard drive from your dusty old computer into a great MediaPlayer! That is essentially what you'll get by using this Network MediaPlayer Drive In Kit.With LAN connection as an added bonus. You can use this player as network streaming device: play your multimedia files from any PC in your network on your TV/HiFi, without the need to build in a hard drive. Or build in a 3.5" hard drive and
...
More>>>
convert it into an versatile external storage device. You supply the hard drive, the Network MediaPlayer Drive In Kit supplies all the parts necessary to perform the conversion. Installation is fast, uncomplicated and does not require any tools. The Network MediaPlayer Kit is designed without a cooling fan and provides a noise free operation. After installation, the drive connects to the computer via USB or plugs directly into your TV, VCR or HiFi system. It lets you play back and share movie’s, music, photo’s on any TV or VCR at friends in the office or on roadshows. Experience a new level of computer and home entertainment. Keep it Simple.
Key features: - Movie Player: store and play back DivX/MPEG-4 movies in DVD quality. - Music Player: store and play back MP3,WMA,OGG Vorbis music files. - Digital Photo viewer: store and view JPEG pictures. - Portable Storage device: can also be used as a fast USB 2.0 external harddrive. - Turns your internal 3.5” IDE hard drive into a portable solution. - Lets you share movie’s, music, photo’s and large documents. - Works directly on your TV/HiFi, without the use of a PC! - Connects to your network via Ethernet connection (10/100 Mbps). - Can also be used as USB 2.0 external hard drive. - Streams AV files from any PC within your network directly on your TV or HiFi, without the need to assemble a hard drive in the device! - Audio - Stereo, Digital Coaxial & Optical 5.1 surround Sound. - Video - Composite, S-Video, HD Component 480p, 720p, 1080i. - Firmware ugradeable to ensure you have the latest updates. - High quality design, without cooling fan, provides noise free operation. - Measures only 57 x 150 x 185 mm in size making it ideal for portable use. - Including remote control for easy operation. - Comes with all appropriate connection cables.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Hard disk drive type |
3.5” IDE |
| Connectivity technology |
Wired |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Composite video S-video Component (Y, Pb, Pr) Stereo Audio L-R Digital coaxial, optical audio USB
|
| Networking features |
Fast Ethernet |
|
Data transfer rate
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
480 Mbit/s
|
|
Supported data transfer rates
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
Ethernet: 10/100 Mbps
|
| Video compression formats |
MPG, MPEG, AVI, M2V, DAT,VOB, IFO, DivX, XviD |
| Signal format system |
PAL / NTSC |
| Audio compression formats |
MP3, OGG Vorbis, WAV, WMA |
|
| Supported image formats |
JPEG |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/ME/2000/XP Mac OS 10+
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
185 x 150 x 57 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
450 g
|
| Power requirements |
5V/12V; 1.5A |
| Operating humidity range |
10-50 % |
| Operating temperature range (T-T) |
0 - 44 °C |
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
330 x 230 x 100 mm
|
|
Handheld remote control
|
|
Description of the functions of the Handheld Remote Control
|
|
|
|
|
|
|
|
|
|
|
|