IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > flash memory > Philips FM02FD00B/00

FM02FD00B 2GB silver edition USB Flash Drive

Brand: Philips
Product code: FM02FD00B/00
EAN/UPC code: 8710895989664, 8710895989671, 8710895989657
Product family: %%family_name%%
Category: flash memory 
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is in the fact that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Release date: 06 Aug 2006
Info modified on: 03 Jun 2009 10:30:11
The safest way to transport your data Swap files in a flash
FM02FD00B/00 Philips
6k

The Philips USB Flash Drive is the safest way to transport your data. All your files are private and secure with the password access and unique Lost & Found feature. It can carry 2GB and transfer at high speeds with USB 2.0

Specs
Alternatives
Options
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Flash card type USB Flash Memory Stick
Read speed 9 MB/s
Write speed
Write speed for type of media; expressed in bytes per second
3 MB/s
Internal memory type MLC NAND Flash
Transfer rate reads max 15MB/s, write max 3MB/s
Technical details
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
2 GB
Write protection switch No
Drive device, transfer rate reads max 15MB/s, write max 3MB/s
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
High-speed USB 2.0
Cables included None
USB port High-speed USB 2.0
Warranty 2 year
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® Vista, XP, 2000, ME and 98SE; Mac OS 9.0 and higher; Linux 2.4.0 and higher
USB required Free USB port
Connectivity
Interface type High-speed USB 2.0
Packaging data
Gross weight packaging 0.049 kg
Packaging height 180 mm
Packaging length 130 mm
Packaging tare weight
The weight of the packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.0405 kg
Packaging width 20 mm
12 NC code 908210009491
EAN/UPC/GTIN 87 10895 98965 7
Operating system/software
Carry it Easy software Password protection
File synchronisation
Portable Outlook Express-trial
Favorites Sync-trial
Trace free browsing-trial
Inner carton
EAN/UPC/GTIN (inner carton) 87 12581 36831 9
Gross weight (inner carton) .68 kg
Height inner carton 140 mm
Length inner carton 200 mm
Quantity (inner carton) 10 pcs
Tare weight inner carton
The weight of the inner carton. The gross weight minus the net weight equals the tare weight.
.12 kg
Width inner carton 180 mm
Outer carton
EAN/UPC/GTIN (outer carton) 87 12581 36830 2
Gross weight outer carton 2.72 kg
Height outer carton 395 mm
Length outer carton 315 mm
Quantity outer carton 40 pcs
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
0.670 kg
Width outer carton 230 mm
Packaging content
Manual English, French, German, Spanish, Italian, Dutch, Portuguese, Russian
Neck strap No
Quick start guide English, French, German, Spanish, Italian, Dutch, Portugese, Russian
2 offers, from €5.74