IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > vacuum cleaners > Philips FC9150/01

FC9150 All Floors Bag Vacuum Cleaner

Brand: Philips
Product code: FC9150/01
EAN/UPC code: 8710103194392
Product family: %%family_name%%
Category: vacuum cleaners 
Release date: 18 Sep 2005
Info modified on: 27 Jun 2009 01:48:18
L'aspirateur
FC9150/01 Philips
730k

Specs
Alternatives
Options
Energy management
Suction power 425 W
Variable power
Maximum input power 2000 W
Filtering
HEPA filtration system
HEPA clean filter ensures a high level of filtration to trap 99.97% of dust particles.
Filter FC 8031 HEPA 12
Outlet filter Ultra Clean Air HEPA
HEPA seal Yes
Dust bag
Dust bag full indicator Yes
Dust bag capacity 4 L
Dust bag type S-bag classic
Technical details
Cleaning type Dry
Telescopic tube
Operating radius XXL (12)
Automatic cord rewinder
Type all floors
Vacuum 33,0 kPa
Airflow 45,0 L/s
Cord length 9 m
Electronic on/off switch Rotate
Tube type Lacquered slide TT
Cable length 9 m
Accessory storage Bridge
Technical details
Clean comfort cassette Yes
Park / storage assist Park / storage
Wheels material Rubber wheels
Active fragrance NA
Coupling Button coupling
Handgrip(-s) Top / front
IR remote control NA
Colour
Colour of product dark denim
Sound emission
Noise level 76 dB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
280 x 470 x 320 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
6300 g
Weight 6.3 kg
Packaging content
Additional accessories Crevice nozzle, small nozzle
Nozzle Tri-Active
Special nozzle NA
29 offers, from 109.87