This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
18 Sep 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
HEPA clean filter ensures a high level of filtration to trap 99.97% of dust particles.
Filter
FC 8031 HEPA 12
Outlet filter
Ultra Clean Air HEPA
HEPA seal
Yes
Dust bag
Dust bag full indicator
Yes
Dust bag capacity
4 L
Dust bag type
S-bag classic
Technical details
Cleaning type
Dry
Telescopic tube
Operating radius
XXL (12)
Automatic cord rewinder
Type
all floors
Vacuum
33,0 kPa
Airflow
45,0 L/s
Cord length
9 m
Electronic on/off switch
Rotate
Tube type
Lacquered slide TT
Cable length
9 m
Accessory storage
Bridge
Technical details
Clean comfort cassette
Yes
Park / storage assist
Park / storage
Wheels material
Rubber wheels
Active fragrance
NA
Coupling
Button coupling
Handgrip(-s)
Top / front
IR remote control
NA
Colour
Colour of product
dark denim
Sound emission
Noise level
76 dB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
280 x 470 x 320 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.