IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > CD players & recorders > Philips EXP2540

Portable MP3-CD Player

Brand: Philips
Product code: EXP2540
EAN/UPC code:
Product family: %%family_name%%
Category: CD players & recorders 
Release date: 05 Sep 2006
Info modified on: 03 Jun 2009 10:30:11
 PDF specs

Portable MP3-CD Player
EXP2540 Philips
12k

Enjoy skip-free MP3 music

Get into your groove with the eXp2542 MP3-CD player and enjoy 10 hours of skip-free music on one MP3-CD. A classic favourite, it comes with LCD display and is a great choice for easy and hassle-free music enjoyment on the go

Play your CDs and MP3-CDs
- Enjoy over 10 hours of music on one MP3-CD
- Plays CD, CD-R and CD-RW discs

Jog ... More>>>

Specs
Alternatives
Options
Audio
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
> 85 dB
Audio D/A Converter (DAC) 1-bit
Bit rate 32 - 320 kbps
Frequency response 20 - 20000 Hz
Output power 2 x 4mW RMS
Media types
Media types supported MP3-CD, CD, CD-R, CD-RW
CD-R playback
CD-RW playback
Technical details
Device type Portable
Technical details
MP3 playback
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x 3.5 mm
1 x DC
Energy management
Battery type
Description of battery supplied with the product
AA, LR6, UM3
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
140 x140 x27.5 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
380 g
10 offers, from €28.86